The PXI-8331 is an interface from National Instruments.
Additional Features:
Copper module version of the 8331(Module only)
Multichassis configurations for PXI and CompactPCI
MXI-4 link performance
132 Mbytes/s peak
78 Mbytes/s sustained
Low cost with copper
Electrical isolation and long-range with fiber-optic
Rugged connectivity
Error checking and retransmission
Support for 5 V and 3.3 V PCI
Power Requirements: +3.3 V/0.25 A; +5 V/1.5 A
Slot requirements: 3U-size module, 10 x 16 cm (3.9 X 6.3 in)
Compatibility: Fully compatible with PXI hardware
The National Instruments PXI-PCI833x interface kits give PC's direct control of PXI systems using MXI-4 technology. You can also use NI PXI-8331 and NI PXI-8336 modules for linking multiple PXI chassis. MXI-4 is a high-bandwidth link that is transparent to software applications and drivers, therefore providing the ability to use high performance desktop computers or servers to control PXI systems.
The MXI-4 link consists of a PCI-8331 (copper) or PCI-8336 (fiber-optic) board in the PC, connected via the appropriate cable (not included) to a PXI-8331 (copper) or PXI-8336 (fiber-optic) module in slot 1 of a PXI chassis. For convenience, you can purchase either a complete MXI-4 kit with all necessary components, or purchase the PCI board, PXI module, and cable separately.
The MXI-4 can be used to connect multiple PXI chassis in a star or daisy-chain configuration within a single system. To connect two PXI chassis together with MXI-4, install a PXI-8331 (copper) or PXI-8336 (fiber-optic) module into any peripheral slot of the master chassis. Connect with the appropriate cable to a second PXI-8331 or PXI-8336 in slot 1 of the slave chassis.
The PXI-8331 is an interface from National Instruments.
Additional Features:
- Copper module version of the 8331(Module only)
- Multichassis configurations for PXI and CompactPCI
- MXI-4 link performance
- 132 Mbytes/s peak
- 78 Mbytes/s sustained
- Low cost with copper
- Electrical isolation and long-range with fiber-optic
- Rugged connectivity
- Error checking and retransmission
- Support for 5 V and 3.3 V PCI
- Power Requirements: +3.3 V/0.25 A; +5 V/1.5 A
- Slot requirements: 3U-size module, 10 x 16 cm (3.9 X 6.3 in)
- Compatibility: Fully compatible with PXI hardware
The National Instruments PXI-PCI833x interface kits give PC's direct control of PXI systems using MXI-4 technology. You can also use NI PXI-8331 and NI PXI-8336 modules for linking multiple PXI chassis. MXI-4 is a high-bandwidth link that is transparent to software applications and drivers, therefore providing the ability to use high performance desktop computers or servers to control PXI systems.
The MXI-4 link consists of a PCI-8331 (copper) or PCI-8336 (fiber-optic) board in the PC, connected via the appropriate cable (not included) to a PXI-8331 (copper) or PXI-8336 (fiber-optic) module in slot 1 of a PXI chassis. For convenience, you can purchase either a complete MXI-4 kit with all necessary components, or purchase the PCI board, PXI module, and cable separately.
The MXI-4 can be used to connect multiple PXI chassis in a star or daisy-chain configuration within a single system. To connect two PXI chassis together with MXI-4, install a PXI-8331 (copper) or PXI-8336 (fiber-optic) module into any peripheral slot of the master chassis. Connect with the appropriate cable to a second PXI-8331 or PXI-8336 in slot 1 of the slave chassis.