NI Arbitrary Waveform Generator PXI-5404

Description
The PXI-5404 is a 100 MHz arbitrary waveform generator from National Instruments. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Outputs: 1 Sine and 1 Clock—both generate same frequency simultaneously Connector: SMB Frequency Range: 9 kHz to 105 MHz Frequency Resolution: 1.07 μHz Phase Range: 0° to 359.978° Phase Resolution: 16,384 steps including endpoints (approximately 0.022°) Output Impedance: 50 ω ±4% Output Protection: 10 V RMS Sample Rate: 300 MS/s The PXI-5404 is a 100 MHz clock generator capable of generating clock and sine wave signals and some other standard functions. This clock generator can generate signals from -1 V to +1 V and uses direct digital synthesis (DDS) to precisely generate waveforms.
Description
The PXI-5404 is a 100 MHz arbitrary waveform generator from National Instruments. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Outputs: 1 Sine and 1 Clock—both generate same frequency simultaneously Connector: SMB Frequency Range: 9 kHz to 105 MHz Frequency Resolution: 1.07 μHz Phase Range: 0° to 359.978° Phase Resolution: 16,384 steps including endpoints (approximately 0.022°) Output Impedance: 50 ω ±4% Output Protection: 10 V RMS Sample Rate: 300 MS/s The PXI-5404 is a 100 MHz clock generator capable of generating clock and sine wave signals and some other standard functions. This clock generator can generate signals from -1 V to +1 V and uses direct digital synthesis (DDS) to precisely generate waveforms.

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - PXI-5404 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
PXI-5404
Arbitrary Waveform Generator PXI-5404
The PXI-5404 is a 100 MHz arbitrary waveform generator from National Instruments. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Outputs: 1 Sine and 1 Clock—both generate same frequency simultaneously Connector: SMB Frequency Range: 9 kHz to 105 MHz Frequency Resolution: 1.07 μHz Phase Range: 0° to 359.978° Phase Resolution: 16,384 steps including endpoints (approximately 0.022°) Output Impedance: 50 ω ±4% Output Protection: 10 V RMS Sample Rate: 300 MS/s The PXI-5404 is a 100 MHz clock generator capable of generating clock and sine wave signals and some other standard functions. This clock generator can generate signals from -1 V to +1 V and uses direct digital synthesis (DDS) to precisely generate waveforms.

The PXI-5404 is a 100 MHz arbitrary waveform generator from National Instruments. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Outputs: 1 Sine and 1 Clock—both generate same frequency simultaneously
  • Connector: SMB
  • Frequency Range: 9 kHz to 105 MHz
  • Frequency Resolution: 1.07 μHz
  • Phase Range: 0° to 359.978°
  • Phase Resolution: 16,384 steps including endpoints (approximately 0.022°)
  • Output Impedance: 50 Ω ±4%
  • Output Protection: 10 V RMS
  • Sample Rate: 300 MS/s

The PXI-5404 is a 100 MHz clock generator capable of generating clock and sine wave signals and some other standard functions. This clock generator can generate signals from -1 V to +1 V and uses direct digital synthesis (DDS) to precisely generate waveforms.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PXI-5404
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details