The GPIB-232CT-A is an interface from National Instruments.
Additional Features:
Completely IEEE 488.2 compatible
256 KB RAM buffer
8 RS-232 or RS-485 data transfer rates up to 38.4 kb/s; hardware handshaking, and the XON/XOFF protocols prevent data loss
Cable lengths extend GPIB
Up to 15.6 m (50 ft.) for GPIB-232CT-A
Compatible with RS-422 ports
NI-488.2 for Windows 3.1/DOS
Applications
Integrate an RS-232/485 instrument into a GPIB system
Control a GPIB-based test system from a remote computer via RS-232/485
The National Instruments GPIB-232CT-A can turn any computer or terminal with an RS-232 or RS-485 port into a full function IEEE 488.2 controller. With the flip of a switch, the NI GPIB-232CT-A or NI GPIB-485CT-A can make any RS-232 or RS-485 device appear as a GPIB device. The small size of these controllers makes them ideal for use with laptop computers or other computers that have no internal I/O slots available.
The GPIB-232CT-A is an interface from National Instruments.
Additional Features:
- Completely IEEE 488.2 compatible
- 256 KB RAM buffer
- 8 RS-232 or RS-485 data transfer rates up to 38.4 kb/s; hardware handshaking, and the XON/XOFF protocols prevent data loss
- Cable lengths extend GPIB
- Up to 15.6 m (50 ft.) for GPIB-232CT-A
- Compatible with RS-422 ports
- NI-488.2 for Windows 3.1/DOS
- Applications
- Integrate an RS-232/485 instrument into a GPIB system
- Control a GPIB-based test system from a remote computer via RS-232/485
The National Instruments GPIB-232CT-A can turn any computer or terminal with an RS-232 or RS-485 port into a full function IEEE 488.2 controller. With the flip of a switch, the NI GPIB-232CT-A or NI GPIB-485CT-A can make any RS-232 or RS-485 device appear as a GPIB device. The small size of these controllers makes them ideal for use with laptop computers or other computers that have no internal I/O slots available.