NI Power Supplies (Test, Bench) 867117-01

Description
EXPANDABLE PXI BUNDLE BASED ON P
Request a Quote Datasheet
Description
EXPANDABLE PXI BUNDLE BASED ON P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 2770-867117-01-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
2770-867117-01-ND
Power Supplies (Test, Bench) 2770-867117-01-ND
EXPANDABLE PXI BUNDLE BASED ON P

EXPANDABLE PXI BUNDLE BASED ON P

Buy Now Datasheet
Pxi Power Supply, Prog, 2Ch, 1A, 60V; Power Supply Output Type Ni - 60AK9636 - Newark, An Avnet Company
Chicago, IL, United States
Pxi Power Supply, Prog, 2Ch, 1A, 60V; Power Supply Output Type Ni
60AK9636
Pxi Power Supply, Prog, 2Ch, 1A, 60V; Power Supply Output Type Ni 60AK9636
PXI POWER SUPPLY, PROG, 2CH, 1A, 60V; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:-; Output Current Max:1A; Power Rating:120W; Supply Voltage Min:

PXI POWER SUPPLY, PROG, 2CH, 1A, 60V; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:-; Output Current Max:1A; Power Rating:120W; Supply Voltage Min:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2770-867117-01-ND 60AK9636
Product Name Power Supplies (Test, Bench) Pxi Power Supply, Prog, 2Ch, 1A, 60V; Power Supply Output Type Ni
Type 1
AC Output Voltage 0.0 to 60.0 volts
DC Output Voltage 0.0 to 60.0 volts 0.0 to 60.0 volts
DC Output Current 0.0 to 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
ArmorPower Dual 24VDC Output 91W PS - 1607-XT200D2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details