Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA ACQUISITION
NI
790587-01 -- DATA ACQUISITION (DAQ)
NI
Data Acquisition (DAQ)
790587-01
Description
PCIE-6342, 32 AI (16-BIT, 500 KS
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PCIE-6342, 32 AI (16-BIT, 500 KS
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
2770-790587-01-ND
Data Acquisition (DAQ)
2770-790587-01-ND
PCIE-6342, 32 AI (16-BIT, 500 KS
PCIE-6342, 32 AI (16-BIT, 500 KS
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Data Acquisition
Product Number
2770-790587-01-ND
Product Name
Data Acquisition (DAQ)
Resolution
16 bits
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
EL1004 | EtherCAT Terminal, 4-channel digital input, 24 V DC, 3 ms
Specs
Data Acquisition
Input/Output Module
View Details
ECON Technologies Co.,Ltd
Data Acquisition (DAQ)
MI-7208
Specs
Data Acquisition
DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency
205 kHz
Resolution
24 bits
View Details
Rochester Electronics
Data Acquisition - Analog Front End (AFE)
AD7730BN
Specs
Digital I/O Channels
1 #
Resolution
24 bits
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Non-Contact Linear Digital Differential Measuring System
KD-5600 Series
Specs
Data Acquisition
Data Acquisition Card
Form Factor
PC Board
User Interface
None
View Details