NI Power Cable, 250Vac, 10A, 2M, Sts; Accessory Type Ni 784330-02

Description
POWER CABLE, 250VAC, 10A, 2M, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes
Description
POWER CABLE, 250VAC, 10A, 2M, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cable, 250Vac, 10A, 2M, Sts; Accessory Type Ni - 14AJ5926 - Newark, An Avnet Company
Chicago, IL, United States
Power Cable, 250Vac, 10A, 2M, Sts; Accessory Type Ni
14AJ5926
Power Cable, 250Vac, 10A, 2M, Sts; Accessory Type Ni 14AJ5926
POWER CABLE, 250VAC, 10A, 2M, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes

POWER CABLE, 250VAC, 10A, 2M, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14AJ5926
Product Name Power Cable, 250Vac, 10A, 2M, Sts; Accessory Type Ni
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details