STEPPER MOTOR W/ENCODER, 2 PH, 1.8DEG; Stepper Motor Type:-; Motor Size:-; Coil Type:-; Step Angle:1.8°; Torque Max:397in-oz; Current Rating:-; Voltage Rating Max:-; No. of Wires:-; External Length:-; Shaft Diameter:-; Shaft Length:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 14AJ5653 |
| Product Name | Stepper Motor W/encoder, 2 Ph, 1.8Deg; Stepper Motor Type Ni |