NI Reverse Batt Protection Relay, 12V, 75A; Coil Voltage Ni 782784-01

Description
REVERSE BATT PROTECTION RELAY, 12V, 75A; Coil Voltage:12V; Contact Configuration:-; Product Range:-; Relay Mounting:-; Contact Current:75A; Relay Terminals:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Material:- RoHS Compliant: Yes
Description
REVERSE BATT PROTECTION RELAY, 12V, 75A; Coil Voltage:12V; Contact Configuration:-; Product Range:-; Relay Mounting:-; Contact Current:75A; Relay Terminals:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reverse Batt Protection Relay, 12V, 75A; Coil Voltage Ni - 14AJ5605 - Newark, An Avnet Company
Chicago, IL, United States
Reverse Batt Protection Relay, 12V, 75A; Coil Voltage Ni
14AJ5605
Reverse Batt Protection Relay, 12V, 75A; Coil Voltage Ni 14AJ5605
REVERSE BATT PROTECTION RELAY, 12V, 75A; Coil Voltage:12V; Contact Configuration:-; Product Range:-; Relay Mounting:-; Contact Current:75A; Relay Terminals:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Material:- RoHS Compliant: Yes

REVERSE BATT PROTECTION RELAY, 12V, 75A; Coil Voltage:12V; Contact Configuration:-; Product Range:-; Relay Mounting:-; Contact Current:75A; Relay Terminals:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays
Product Number 14AJ5605
Product Name Reverse Batt Protection Relay, 12V, 75A; Coil Voltage Ni
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617567-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Type 55.32 - General purpose relay 10A - 553292205074 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Monitoring Relays - 2309390 - RS Components, Ltd.
Specs
Approvals RoHS
View Details