NI Signal Relay, 4.5 Vdc, Dpdt, 2 A, Solder; Coil Voltage Ni 782051-01

Description
SIGNAL RELAY, 4.5 VDC, DPDT, 2 A, SOLDER; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
Description
SIGNAL RELAY, 4.5 VDC, DPDT, 2 A, SOLDER; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, 4.5 Vdc, Dpdt, 2 A, Solder; Coil Voltage Ni - 15AJ5770 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, 4.5 Vdc, Dpdt, 2 A, Solder; Coil Voltage Ni
15AJ5770
Signal Relay, 4.5 Vdc, Dpdt, 2 A, Solder; Coil Voltage Ni 15AJ5770
SIGNAL RELAY, 4.5 VDC, DPDT, 2 A, SOLDER; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

SIGNAL RELAY, 4.5 VDC, DPDT, 2 A, SOLDER; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5770
Product Name Signal Relay, 4.5 Vdc, Dpdt, 2 A, Solder; Coil Voltage Ni
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 857-369 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details