NI Relay Replacement Kit; Coil Voltage Ni 781089-10

Description
RELAY REPLACEMENT KIT; Coil Voltage:-; Contact Configuration:-; Product Range:-; Relay Mounting:-; Contact Current:-; Relay Terminals:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Material:-; IP Rating:- RoHS Compliant: Yes
Description
RELAY REPLACEMENT KIT; Coil Voltage:-; Contact Configuration:-; Product Range:-; Relay Mounting:-; Contact Current:-; Relay Terminals:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Material:-; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay Replacement Kit; Coil Voltage Ni - 15AJ5755 - Newark, An Avnet Company
Chicago, IL, United States
Relay Replacement Kit; Coil Voltage Ni
15AJ5755
Relay Replacement Kit; Coil Voltage Ni 15AJ5755
RELAY REPLACEMENT KIT; Coil Voltage:-; Contact Configuration:-; Product Range:-; Relay Mounting:-; Contact Current:-; Relay Terminals:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Material:-; IP Rating:- RoHS Compliant: Yes

RELAY REPLACEMENT KIT; Coil Voltage:-; Contact Configuration:-; Product Range:-; Relay Mounting:-; Contact Current:-; Relay Terminals:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Material:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 15AJ5755
Product Name Relay Replacement Kit; Coil Voltage Ni
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 2408793 - RS Components, Ltd.
RS Components, Ltd.
Specs
NC 2
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details