NI Encoder, Quadrature, 1000Cpr, 8000Rpm; Encoder Technology Ni 780251-01

Description
ENCODER, QUADRATURE, 1000CPR, 8000RPM; Encoder Technology:Mechanica l; Encoder Type:-; Encoder Resolution:1000CPR; No. of Detents:-; Orientation:-; Push Switch:-; Encoder Output:Quadrature; Encoder Mounting:Motor; No. of Channels:- RoHS Compliant: Yes
Description
ENCODER, QUADRATURE, 1000CPR, 8000RPM; Encoder Technology:Mechanica l; Encoder Type:-; Encoder Resolution:1000CPR; No. of Detents:-; Orientation:-; Push Switch:-; Encoder Output:Quadrature; Encoder Mounting:Motor; No. of Channels:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Encoder, Quadrature, 1000Cpr, 8000Rpm; Encoder Technology Ni - 14AJ5067 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Quadrature, 1000Cpr, 8000Rpm; Encoder Technology Ni
14AJ5067
Encoder, Quadrature, 1000Cpr, 8000Rpm; Encoder Technology Ni 14AJ5067
ENCODER, QUADRATURE, 1000CPR, 8000RPM; Encoder Technology:Mechanica l; Encoder Type:-; Encoder Resolution:1000CPR; No. of Detents:-; Orientation:-; Push Switch:-; Encoder Output:Quadrature; Encoder Mounting:Motor; No. of Channels:- RoHS Compliant: Yes

ENCODER, QUADRATURE, 1000CPR, 8000RPM; Encoder Technology:Mechanical; Encoder Type:-; Encoder Resolution:1000CPR; No. of Detents:-; Orientation:-; Push Switch:-; Encoder Output:Quadrature; Encoder Mounting:Motor; No. of Channels:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 14AJ5067
Product Name Encoder, Quadrature, 1000Cpr, 8000Rpm; Encoder Technology Ni
Encoder Output Quadrature
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details
Incremental encoder: Series IEP3-4096 - Encoders Series IEP3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details