NI Operator Interface 779553-50

Description
I2C/SPI INTERFACE DEVICE, USB 2.0, 1PORT, PRODUCT TYPE:I2C/SPI INTERFACE DEVICE, NO. OF PORTS:1 PORT, DATA RATE:-, BUS CONNECTOR TYPE:USB 2.0, FOR USE WITH:COMPACTDAQ SYSTEMS, PRODUCT RANGE:USB-8451 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
I2C/SPI INTERFACE DEVICE, USB 2.0, 1PORT, PRODUCT TYPE:I2C/SPI INTERFACE DEVICE, NO. OF PORTS:1 PORT, DATA RATE:-, BUS CONNECTOR TYPE:USB 2.0, FOR USE WITH:COMPACTDAQ SYSTEMS, PRODUCT RANGE:USB-8451 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - 137694015 - Radwell International
Willingboro, NJ, United States
Operator Interface
137694015
Operator Interface 137694015
I2C/SPI INTERFACE DEVICE, USB 2.0, 1PORT, PRODUCT TYPE:I2C/SPI INTERFACE DEVICE, NO. OF PORTS:1 PORT, DATA RATE:-, BUS CONNECTOR TYPE:USB 2.0, FOR USE WITH:COMPACTDAQ SYSTEMS, PRODUCT RANGE:USB-8451 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I2C/SPI INTERFACE DEVICE, USB 2.0, 1PORT, PRODUCT TYPE:I2C/SPI INTERFACE DEVICE, NO. OF PORTS:1 PORT, DATA RATE:-, BUS CONNECTOR TYPE:USB 2.0, FOR USE WITH:COMPACTDAQ SYSTEMS, PRODUCT RANGE:USB-8451 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Human Machine Interfaces
Product Number 137694015
Product Name Operator Interface
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech - 28AK4976 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 21.5 inch (546 mm)
View Details
Machine Interface - 2171-CDPX-X-E2-W-10-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details