NI Pluggable Cables 779500-07

Description
MXI-EXPRESS CABLE, GEN 1 X1, COP
Request a Quote Datasheet
Description
MXI-EXPRESS CABLE, GEN 1 X1, COP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 2770-779500-07-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
2770-779500-07-ND
Pluggable Cables 2770-779500-07-ND
MXI-EXPRESS CABLE, GEN 1 X1, COP

MXI-EXPRESS CABLE, GEN 1 X1, COP

Buy Now Datasheet
Chassis Remote Control Cable, 7M; Accessory Type Ni - 14AJ4884 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Remote Control Cable, 7M; Accessory Type Ni
14AJ4884
Chassis Remote Control Cable, 7M; Accessory Type Ni 14AJ4884
CHASSIS REMOTE CONTROL CABLE, 7M; Accessory Type:Chassis Remote Control Cable; For Use With:NI Test Equipments; Product Range:MXI-Express Cable RoHS Compliant: Yes

CHASSIS REMOTE CONTROL CABLE, 7M; Accessory Type:Chassis Remote Control Cable; For Use With:NI Test Equipments; Product Range:MXI-Express Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2770-779500-07-ND 14AJ4884
Product Name Pluggable Cables Chassis Remote Control Cable, 7M; Accessory Type Ni
Cable Length 22.97 ft (70.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-3340/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details