NI Low Leakage Cable Set, 60V; Accessory Type Ni 779410-01

Description
LOW LEAKAGE CABLE SET, 60V; Accessory Type:Low Leakage Cable Set; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes
Description
LOW LEAKAGE CABLE SET, 60V; Accessory Type:Low Leakage Cable Set; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Low Leakage Cable Set, 60V; Accessory Type Ni - 14AJ4859 - Newark, An Avnet Company
Chicago, IL, United States
Low Leakage Cable Set, 60V; Accessory Type Ni
14AJ4859
Low Leakage Cable Set, 60V; Accessory Type Ni 14AJ4859
LOW LEAKAGE CABLE SET, 60V; Accessory Type:Low Leakage Cable Set; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

LOW LEAKAGE CABLE SET, 60V; Accessory Type:Low Leakage Cable Set; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14AJ4859
Product Name Low Leakage Cable Set, 60V; Accessory Type Ni
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details