NI Ribbon Cable, Digital I/o Device; Accessory Type Ni 777419-01

Description
RIBBON CABLE, DIGITAL I/O DEVICE; Accessory Type:Ribbon Cable; For Use With:NI DIO-32HS Digital I/O Devices; Product Range:R6850-D1 RoHS Compliant: Yes
Description
RIBBON CABLE, DIGITAL I/O DEVICE; Accessory Type:Ribbon Cable; For Use With:NI DIO-32HS Digital I/O Devices; Product Range:R6850-D1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Digital I/o Device; Accessory Type Ni - 13AJ3679 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Digital I/o Device; Accessory Type Ni
13AJ3679
Ribbon Cable, Digital I/o Device; Accessory Type Ni 13AJ3679
RIBBON CABLE, DIGITAL I/O DEVICE; Accessory Type:Ribbon Cable; For Use With:NI DIO-32HS Digital I/O Devices; Product Range:R6850-D1 RoHS Compliant: Yes

RIBBON CABLE, DIGITAL I/O DEVICE; Accessory Type:Ribbon Cable; For Use With:NI DIO-32HS Digital I/O Devices; Product Range:R6850-D1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ3679
Product Name Ribbon Cable, Digital I/o Device; Accessory Type Ni
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBA-M8G3-U-5-N-M8G3-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details