NI Power, Line Cables and Extension Cords 763830-01

Description
POWER CORD, AC, U.S., 125VAC, 15
Request a Quote Datasheet
Description
POWER CORD, AC, U.S., 125VAC, 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 2770-763830-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
2770-763830-01-ND
Power, Line Cables and Extension Cords 2770-763830-01-ND
POWER CORD, AC, U.S., 125VAC, 15

POWER CORD, AC, U.S., 125VAC, 15

Buy Now Datasheet
Power Cable, 125Vac, 15A, Test Equipment; Accessory Type Ni - 13AJ3639 - Newark, An Avnet Company
Chicago, IL, United States
Power Cable, 125Vac, 15A, Test Equipment; Accessory Type Ni
13AJ3639
Power Cable, 125Vac, 15A, Test Equipment; Accessory Type Ni 13AJ3639
POWER CABLE, 125VAC, 15A, TEST EQUIPMENT; Accessory Type:Power Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

POWER CABLE, 125VAC, 15A, TEST EQUIPMENT; Accessory Type:Power Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2770-763830-01-ND 13AJ3639
Product Name Power, Line Cables and Extension Cords Power Cable, 125Vac, 15A, Test Equipment; Accessory Type Ni
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details