NI Power, Line Cables and Extension Cords 763634-01

Description
POWER CORD, 125V, 15A, JAPAN
Request a Quote Datasheet
Description
POWER CORD, 125V, 15A, JAPAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 2770-763634-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
2770-763634-01-ND
Power, Line Cables and Extension Cords 2770-763634-01-ND
POWER CORD, 125V, 15A, JAPAN

POWER CORD, 125V, 15A, JAPAN

Buy Now Datasheet
Power Cable, 125V, 15A, Test Equipment; Accessory Type Ni - 13AJ3638 - Newark, An Avnet Company
Chicago, IL, United States
Power Cable, 125V, 15A, Test Equipment; Accessory Type Ni
13AJ3638
Power Cable, 125V, 15A, Test Equipment; Accessory Type Ni 13AJ3638
POWER CABLE, 125V, 15A, TEST EQUIPMENT; Accessory Type:Power Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

POWER CABLE, 125V, 15A, TEST EQUIPMENT; Accessory Type:Power Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2770-763634-01-ND 13AJ3638
Product Name Power, Line Cables and Extension Cords Power Cable, 125V, 15A, Test Equipment; Accessory Type Ni
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade ™ - 10126974-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Cable Assemblies
Standards / Certifications RoHS
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details