NI Coaxial Cables (RF) 763405-01

Description
COAX CBL BNC TO SMB 3.3'
Request a Quote Datasheet
Description
COAX CBL BNC TO SMB 3.3'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 2770-763405-01-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
2770-763405-01-ND
Coaxial Cables (RF) 2770-763405-01-ND
COAX CBL BNC TO SMB 3.3'

COAX CBL BNC TO SMB 3.3'

Buy Now Datasheet
Electrical Cable/Wire - 66960548 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
66960548
Electrical Cable/Wire 66960548
COAXIAL CABLE, 1M, TEST EQUIPMENT, ACCESSORY TYPE:COAXIAL CABLE, FOR USE WITH:NI TEST EQUIPMENTS, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COAXIAL CABLE, 1M, TEST EQUIPMENT, ACCESSORY TYPE:COAXIAL CABLE, FOR USE WITH:NI TEST EQUIPMENTS, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Coaxial Cable, 1M, Test Equipment; Accessory Type Ni - 13AJ3632 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 1M, Test Equipment; Accessory Type Ni
13AJ3632
Coaxial Cable, 1M, Test Equipment; Accessory Type Ni 13AJ3632
COAXIAL CABLE, 1M, TEST EQUIPMENT; Accessory Type:Coaxial Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 1M, TEST EQUIPMENT; Accessory Type:Coaxial Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2770-763405-01-ND 66960548 13AJ3632
Product Name Coaxial Cables (RF) Electrical Cable/Wire Coaxial Cable, 1M, Test Equipment; Accessory Type Ni
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6049A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 1248842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
25+25 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC15005L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details