NI Power, Line Cables and Extension Cords 763065-01

Description
POWER CORD, 220V, 10A, SWISS
Request a Quote Datasheet
Description
POWER CORD, 220V, 10A, SWISS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 2770-763065-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
2770-763065-01-ND
Power, Line Cables and Extension Cords 2770-763065-01-ND
POWER CORD, 220V, 10A, SWISS

POWER CORD, 220V, 10A, SWISS

Buy Now Datasheet
Power Cable, 220V, 10A, Test Equipment; Accessory Type Ni - 13AJ3624 - Newark, An Avnet Company
Chicago, IL, United States
Power Cable, 220V, 10A, Test Equipment; Accessory Type Ni
13AJ3624
Power Cable, 220V, 10A, Test Equipment; Accessory Type Ni 13AJ3624
POWER CABLE, 220V, 10A, TEST EQUIPMENT; Accessory Type:Power Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

POWER CABLE, 220V, 10A, TEST EQUIPMENT; Accessory Type:Power Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2770-763065-01-ND 13AJ3624
Product Name Power, Line Cables and Extension Cords Power Cable, 220V, 10A, Test Equipment; Accessory Type Ni
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details