NI Power, Line Cables and Extension Cords 763064-01

Description
POWER CORD, 240V, 10A, U.K.
Request a Quote Datasheet
Description
POWER CORD, 240V, 10A, U.K.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 2770-763064-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
2770-763064-01-ND
Power, Line Cables and Extension Cords 2770-763064-01-ND
POWER CORD, 240V, 10A, U.K.

POWER CORD, 240V, 10A, U.K.

Buy Now Datasheet
Power Cable, 240V, 10A, Test Equipment; Accessory Type Ni - 13AJ3623 - Newark, An Avnet Company
Chicago, IL, United States
Power Cable, 240V, 10A, Test Equipment; Accessory Type Ni
13AJ3623
Power Cable, 240V, 10A, Test Equipment; Accessory Type Ni 13AJ3623
POWER CABLE, 240V, 10A, TEST EQUIPMENT; Accessory Type:Power Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

POWER CABLE, 240V, 10A, TEST EQUIPMENT; Accessory Type:Power Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2770-763064-01-ND 13AJ3623
Product Name Power, Line Cables and Extension Cords Power Cable, 240V, 10A, Test Equipment; Accessory Type Ni
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-2400/405-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
ZK2000-2322-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details