NI Power, Line Cables and Extension Cords 763000-01

Description
POWER CORD, AC, U.S., 120 VAC, 2
Request a Quote Datasheet
Description
POWER CORD, AC, U.S., 120 VAC, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 2770-763000-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
2770-763000-01-ND
Power, Line Cables and Extension Cords 2770-763000-01-ND
POWER CORD, AC, U.S., 120 VAC, 2

POWER CORD, AC, U.S., 120 VAC, 2

Buy Now Datasheet
Power Cable, 120V, 2.3M, Test Equipment; Accessory Type Ni - 13AJ1670 - Newark, An Avnet Company
Chicago, IL, United States
Power Cable, 120V, 2.3M, Test Equipment; Accessory Type Ni
13AJ1670
Power Cable, 120V, 2.3M, Test Equipment; Accessory Type Ni 13AJ1670
POWER CABLE, 120V, 2.3M, TEST EQUIPMENT; Accessory Type:Power Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

POWER CABLE, 120V, 2.3M, TEST EQUIPMENT; Accessory Type:Power Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2770-763000-01-ND 13AJ1670
Product Name Power, Line Cables and Extension Cords Power Cable, 120V, 2.3M, Test Equipment; Accessory Type Ni
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 700mm, no Latches - G125-MC22605L0-0700F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details