NI Rectangular Cable Assemblies 190668-01

Description
SHIELDED CABLE FOR SC EXPRESS 30
Request a Quote Datasheet
Description
SHIELDED CABLE FOR SC EXPRESS 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 2770-190668-01-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
2770-190668-01-ND
Rectangular Cable Assemblies 2770-190668-01-ND
SHIELDED CABLE FOR SC EXPRESS 30

SHIELDED CABLE FOR SC EXPRESS 30

Buy Now Datasheet
Analog Cable, 1M, Test Equipment; Accessory Type Ni - 13AJ3483 - Newark, An Avnet Company
Chicago, IL, United States
Analog Cable, 1M, Test Equipment; Accessory Type Ni
13AJ3483
Analog Cable, 1M, Test Equipment; Accessory Type Ni 13AJ3483
ANALOG CABLE, 1M, TEST EQUIPMENT; Accessory Type:Analog Cable; For Use With:NI Test Equipments; Product Range:SH96-96-1 RoHS Compliant: Yes

ANALOG CABLE, 1M, TEST EQUIPMENT; Accessory Type:Analog Cable; For Use With:NI Test Equipments; Product Range:SH96-96-1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2770-190668-01-ND 13AJ3483
Product Name Rectangular Cable Assemblies Analog Cable, 1M, Test Equipment; Accessory Type Ni
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details