NI Power Cable, 110Vac, 20A, Sts; Accessory Type Ni 158071-01

Description
POWER CABLE, 110VAC, 20A, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes
Description
POWER CABLE, 110VAC, 20A, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cable, 110Vac, 20A, Sts; Accessory Type Ni - 13AJ3324 - Newark, An Avnet Company
Chicago, IL, United States
Power Cable, 110Vac, 20A, Sts; Accessory Type Ni
13AJ3324
Power Cable, 110Vac, 20A, Sts; Accessory Type Ni 13AJ3324
POWER CABLE, 110VAC, 20A, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes

POWER CABLE, 110VAC, 20A, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ3324
Product Name Power Cable, 110Vac, 20A, Sts; Accessory Type Ni
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details