NI Power Cable, 220V, 30A, Sts; Accessory Type Ni 157700-01

Description
POWER CABLE, 220V, 30A, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes
Description
POWER CABLE, 220V, 30A, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cable, 220V, 30A, Sts; Accessory Type Ni - 13AJ3303 - Newark, An Avnet Company
Chicago, IL, United States
Power Cable, 220V, 30A, Sts; Accessory Type Ni
13AJ3303
Power Cable, 220V, 30A, Sts; Accessory Type Ni 13AJ3303
POWER CABLE, 220V, 30A, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes

POWER CABLE, 220V, 30A, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ3303
Product Name Power Cable, 220V, 30A, Sts; Accessory Type Ni
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details