NI D-Shaped, Centronics Cables 156166-01

Description
CABLE ASSY VHDCI 68POS M-M 1M
Request a Quote Datasheet
Description
CABLE ASSY VHDCI 68POS M-M 1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped, Centronics Cables - 2770-156166-01-ND - DigiKey
Thief River Falls, MN, United States
D-Shaped, Centronics Cables
2770-156166-01-ND
D-Shaped, Centronics Cables 2770-156166-01-ND
CABLE ASSY VHDCI 68POS M-M 1M

CABLE ASSY VHDCI 68POS M-M 1M

Buy Now Datasheet
Digital Cable, 1M, Test Equipment; Accessory Type Ni - 13AJ3250 - Newark, An Avnet Company
Chicago, IL, United States
Digital Cable, 1M, Test Equipment; Accessory Type Ni
13AJ3250
Digital Cable, 1M, Test Equipment; Accessory Type Ni 13AJ3250
DIGITAL CABLE, 1M, TEST EQUIPMENT; Accessory Type:Digital Cable; For Use With:NI Test Equipments; Product Range:SHC68-C68-RDIO 2 RoHS Compliant: Yes

DIGITAL CABLE, 1M, TEST EQUIPMENT; Accessory Type:Digital Cable; For Use With:NI Test Equipments; Product Range:SHC68-C68-RDIO2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2770-156166-01-ND 13AJ3250
Product Name D-Shaped, Centronics Cables Digital Cable, 1M, Test Equipment; Accessory Type Ni
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details