Nf Corporation LCR Meter ZM2353

Description
The ZM2353 is a 200 kHz lcr meter from NF Corporation. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test Frequency Range: 200 kHz Basic accuracy is 0.1%, with 4 1/2 digits of resolution Up to 25ms High-speed measurements Wide range of test signal levels: Up to 5Vrms Internal power supply for DC bias: Up to 2.5V Equipped with a wealth of functions
Description
The ZM2353 is a 200 kHz lcr meter from NF Corporation. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test Frequency Range: 200 kHz Basic accuracy is 0.1%, with 4 1/2 digits of resolution Up to 25ms High-speed measurements Wide range of test signal levels: Up to 5Vrms Internal power supply for DC bias: Up to 2.5V Equipped with a wealth of functions

Suppliers

Company
Product
Description
Supplier Links
LCR Meter ZM2353
The ZM2353 is a 200 kHz lcr meter from NF Corporation. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test Frequency Range: 200 kHz Basic accuracy is 0.1%, with 4 1/2 digits of resolution Up to 25ms High-speed measurements Wide range of test signal levels: Up to 5Vrms Internal power supply for DC bias: Up to 2.5V Equipped with a wealth of functions

The ZM2353 is a 200 kHz lcr meter from NF Corporation. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Test Frequency Range: 200 kHz
  • Basic accuracy is 0.1%, with 4 1/2 digits of resolution
  • Up to 25ms High-speed measurements
  • Wide range of test signal levels: Up to 5Vrms
  • Internal power supply for DC bias: Up to 2.5V
  • Equipped with a wealth of functions
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number ZM2353
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
High Frequency LCR Meter - 6515P - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details