Nf Corporation Function Generator WF1973

Description
The WF1973 is a Function Generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.01 µHz to 30 MHz 1 Channel Frequency accuracy: ± (3 ppm of setting + 2 pHz) (External frequency reference of 10 MHz usable.) Frequency resolution: 0.01 µHz Amplitude accuracy: ± (1% of amplitude setting [Vp-p] + 2 mVp-p)/open Phase setting resolution: 0.001° (setting range: –1800.000° to +1800.000°) Duty setting range: 0.0000% to 100.0000%; resolution: 0.0001% Pulse wave rising/falling time: 15.0 ns to 58.8 Ms; 3-digit resolution/0.1 ns Resolution of arbitrary waveform data amplitude: 16 bits Input/output signal ground independent of housing and signal ground between channels also insulated Output voltage under specified load impedance can be set and displayed External signals can be added and output Up to ten settings can be saved USB and GPIB interfaces LabVIEW driver included Power supply input for 90 V AC to 250 V AC enables worldwide use Waveform display (TFT color LCD with the QVGA high resolution) Continuous, burst/trigger/gate, internal/external modulation, sweep, and sequence oscillation Above all else, function generators must be very accurate. The WF1973 is a high-specification instrument that delivers exceptional precision, stability and reliability in support of a wide variety of applications.
Datasheet
Description
The WF1973 is a Function Generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.01 µHz to 30 MHz 1 Channel Frequency accuracy: ± (3 ppm of setting + 2 pHz) (External frequency reference of 10 MHz usable.) Frequency resolution: 0.01 µHz Amplitude accuracy: ± (1% of amplitude setting [Vp-p] + 2 mVp-p)/open Phase setting resolution: 0.001° (setting range: –1800.000° to +1800.000°) Duty setting range: 0.0000% to 100.0000%; resolution: 0.0001% Pulse wave rising/falling time: 15.0 ns to 58.8 Ms; 3-digit resolution/0.1 ns Resolution of arbitrary waveform data amplitude: 16 bits Input/output signal ground independent of housing and signal ground between channels also insulated Output voltage under specified load impedance can be set and displayed External signals can be added and output Up to ten settings can be saved USB and GPIB interfaces LabVIEW driver included Power supply input for 90 V AC to 250 V AC enables worldwide use Waveform display (TFT color LCD with the QVGA high resolution) Continuous, burst/trigger/gate, internal/external modulation, sweep, and sequence oscillation Above all else, function generators must be very accurate. The WF1973 is a high-specification instrument that delivers exceptional precision, stability and reliability in support of a wide variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - WF1973 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
WF1973
Function Generator WF1973
The WF1973 is a Function Generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.01 µHz to 30 MHz 1 Channel Frequency accuracy: ± (3 ppm of setting + 2 pHz) (External frequency reference of 10 MHz usable.) Frequency resolution: 0.01 µHz Amplitude accuracy: ± (1% of amplitude setting [Vp-p] + 2 mVp-p)/open Phase setting resolution: 0.001° (setting range: –1800.000° to +1800.000°) Duty setting range: 0.0000% to 100.0000%; resolution: 0.0001% Pulse wave rising/falling time: 15.0 ns to 58.8 Ms; 3-digit resolution/0.1 ns Resolution of arbitrary waveform data amplitude: 16 bits Input/output signal ground independent of housing and signal ground between channels also insulated Output voltage under specified load impedance can be set and displayed External signals can be added and output Up to ten settings can be saved USB and GPIB interfaces LabVIEW driver included Power supply input for 90 V AC to 250 V AC enables worldwide use Waveform display (TFT color LCD with the QVGA high resolution) Continuous, burst/trigger/gate, internal/external modulation, sweep, and sequence oscillation Above all else, function generators must be very accurate. The WF1973 is a high-specification instrument that delivers exceptional precision, stability and reliability in support of a wide variety of applications.

The WF1973 is a Function Generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.01 µHz to 30 MHz
  • 1 Channel
  • Frequency accuracy: ± (3 ppm of setting + 2 pHz) (External frequency reference of 10 MHz usable.)
  • Frequency resolution: 0.01 µHz
  • Amplitude accuracy: ± (1% of amplitude setting [Vp-p] + 2 mVp-p)/open
  • Phase setting resolution: 0.001° (setting range: –1800.000° to +1800.000°)
  • Duty setting range: 0.0000% to 100.0000%; resolution: 0.0001%
  • Pulse wave rising/falling time: 15.0 ns to 58.8 Ms; 3-digit resolution/0.1 ns
  • Resolution of arbitrary waveform data amplitude: 16 bits
  • Input/output signal ground independent of housing and signal ground between channels also insulated
  • Output voltage under specified load impedance can be set and displayed
  • External signals can be added and output
  • Up to ten settings can be saved
  • USB and GPIB interfaces
  • LabVIEW driver included
  • Power supply input for 90 V AC to 250 V AC enables worldwide use
  • Waveform display (TFT color LCD with the QVGA high resolution)
  • Continuous, burst/trigger/gate, internal/external modulation, sweep, and sequence oscillation

Above all else, function generators must be very accurate. The WF1973 is a high-specification instrument that delivers exceptional precision, stability and reliability in support of a wide variety of applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number WF1973
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details