Nf Corporation Function Generator WF1947

Description
The WF1947 is a Function Generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Number of Channels: 1 Frequency range: 0.01 µHz to 30 MHz Amplitude: 0.25Vp-p/50ω or greater Low distortion and noise Waveform amplitude resolution: 16 bits High amplitude setting accuracy Each output terminal is insulated from the housing, which makes it possible to connect the terminal to equipment with dissimilar electric potentials The inclusion of floating output terminals reduces noise caused by ground loops Low fan noise Output Waveforms: Sine, Square, Pulse, Ramp, Arbitrary waveforms, Noise, DC Various Oscillation Mode: Sweep and Modulation Functions, Burst/Trigger/Gate, Pulse Generator Reverse phase waveform with identical frequency, amplitude, and DC offset Each channel has a floating output terminal With the NF Corporation WF1947 the noise level is reduced at comparatively high voltage output (about 2Vp-p/50ω, without DC superposition) and within frequencies of up to 300 kHz. By employing an attenuator, the noise level at the low voltage output of about 1Vp-p or lower has been reduced to between a half and one-third those of previous models. In all of the output ranges, dramatic noise reduction has been realized, which makes this product perfect for a wide range of uses. A complete revision of the circuitry has realized the generation of low-distortion sine waves with total harmonic distortion of 0.04% or less. In addition to the 16-bit resolution of waveform amplitude, high-quality sine waves are produced.
Datasheet
Description
The WF1947 is a Function Generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Number of Channels: 1 Frequency range: 0.01 µHz to 30 MHz Amplitude: 0.25Vp-p/50ω or greater Low distortion and noise Waveform amplitude resolution: 16 bits High amplitude setting accuracy Each output terminal is insulated from the housing, which makes it possible to connect the terminal to equipment with dissimilar electric potentials The inclusion of floating output terminals reduces noise caused by ground loops Low fan noise Output Waveforms: Sine, Square, Pulse, Ramp, Arbitrary waveforms, Noise, DC Various Oscillation Mode: Sweep and Modulation Functions, Burst/Trigger/Gate, Pulse Generator Reverse phase waveform with identical frequency, amplitude, and DC offset Each channel has a floating output terminal With the NF Corporation WF1947 the noise level is reduced at comparatively high voltage output (about 2Vp-p/50ω, without DC superposition) and within frequencies of up to 300 kHz. By employing an attenuator, the noise level at the low voltage output of about 1Vp-p or lower has been reduced to between a half and one-third those of previous models. In all of the output ranges, dramatic noise reduction has been realized, which makes this product perfect for a wide range of uses. A complete revision of the circuitry has realized the generation of low-distortion sine waves with total harmonic distortion of 0.04% or less. In addition to the 16-bit resolution of waveform amplitude, high-quality sine waves are produced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - WF1947 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
WF1947
Function Generator WF1947
The WF1947 is a Function Generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Number of Channels: 1 Frequency range: 0.01 µHz to 30 MHz Amplitude: 0.25Vp-p/50ω or greater Low distortion and noise Waveform amplitude resolution: 16 bits High amplitude setting accuracy Each output terminal is insulated from the housing, which makes it possible to connect the terminal to equipment with dissimilar electric potentials The inclusion of floating output terminals reduces noise caused by ground loops Low fan noise Output Waveforms: Sine, Square, Pulse, Ramp, Arbitrary waveforms, Noise, DC Various Oscillation Mode: Sweep and Modulation Functions, Burst/Trigger/Gate, Pulse Generator Reverse phase waveform with identical frequency, amplitude, and DC offset Each channel has a floating output terminal With the NF Corporation WF1947 the noise level is reduced at comparatively high voltage output (about 2Vp-p/50ω, without DC superposition) and within frequencies of up to 300 kHz. By employing an attenuator, the noise level at the low voltage output of about 1Vp-p or lower has been reduced to between a half and one-third those of previous models. In all of the output ranges, dramatic noise reduction has been realized, which makes this product perfect for a wide range of uses. A complete revision of the circuitry has realized the generation of low-distortion sine waves with total harmonic distortion of 0.04% or less. In addition to the 16-bit resolution of waveform amplitude, high-quality sine waves are produced.

The WF1947 is a Function Generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Number of Channels: 1
  • Frequency range: 0.01 µHz to 30 MHz
  • Amplitude: 0.25Vp-p/50Ω or greater
  • Low distortion and noise
  • Waveform amplitude resolution: 16 bits
  • High amplitude setting accuracy
  • Each output terminal is insulated from the housing, which makes it possible to connect the terminal to equipment with dissimilar electric potentials
  • The inclusion of floating output terminals reduces noise caused by ground loops
  • Low fan noise
  • Output Waveforms: Sine, Square, Pulse, Ramp, Arbitrary waveforms, Noise, DC
  • Various Oscillation Mode: Sweep and Modulation Functions, Burst/Trigger/Gate, Pulse Generator
  • Reverse phase waveform with identical frequency, amplitude, and DC offset
  • Each channel has a floating output terminal

With the NF Corporation WF1947 the noise level is reduced at comparatively high voltage output (about 2Vp-p/50Ω, without DC superposition) and within frequencies of up to 300 kHz. By employing an attenuator, the noise level at the low voltage output of about 1Vp-p or lower has been reduced to between a half and one-third those of previous models. In all of the output ranges, dramatic noise reduction has been realized, which makes this product perfect for a wide range of uses.

A complete revision of the circuitry has realized the generation of low-distortion sine waves with total harmonic distortion of 0.04% or less. In addition to the 16-bit resolution of waveform amplitude, high-quality sine waves are produced.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number WF1947
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Arbitrary Waveform Generators - 1978459 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details