The SA-430F5 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.
Additional Features:
Frequency range: 1 kHz to 100 MHz
Input form: AC coupling, balanced differential input
Input impedance: 50ω ±5%(100 kHz)
Input voltage noise density: 0.45nV/√Hz typ. (100 kHz); 0.35nV/√Hz typ. (10k to 1 MHz)
Input noise current density: 7.0pA/√Hz typ. (100 kHz)
Noise figure: 1.10dB
Voltage gain: 46 ± 0.5dB / 50ω (1 kHz)
CMRR: 80dB min. 90dB typ. (100 kHz)
Max. output voltage: 2Vp-p/50ω (1 kHz to 20 MHz)
Output impedance: 50ω ± 5% (100 kHz)
The SA-430F5 is a preamplifier for submicro-signal detection, which has been developed to assure noise reduction never before accomplished. The SA-430F5 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.
Applications:
Superconducting device in quantum computers
MCT (Mercury Cadmium Tellurium) sensor for infrared detection
Squid sensor for micro-magnet detection
High-temperature superconducting Josephson device for microwave detection
Electromagnetic sensor for MRI systems
Photodetector such as a photo-multiplier and photo-transistor
Improving sensitivity of lock-in amplifiers
The SA-430F5 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.
Additional Features:
- Frequency range: 1 kHz to 100 MHz
- Input form: AC coupling, balanced differential input
- Input impedance: 50Ω ±5%(100 kHz)
- Input voltage noise density: 0.45nV/√Hz typ. (100 kHz); 0.35nV/√Hz typ. (10k to 1 MHz)
- Input noise current density: 7.0pA/√Hz typ. (100 kHz)
- Noise figure: 1.10dB
- Voltage gain: 46 ± 0.5dB / 50Ω (1 kHz)
- CMRR: 80dB min. 90dB typ. (100 kHz)
- Max. output voltage: 2Vp-p/50Ω (1 kHz to 20 MHz)
- Output impedance: 50Ω ± 5% (100 kHz)
The SA-430F5 is a preamplifier for submicro-signal detection, which has been developed to assure noise reduction never before accomplished. The SA-430F5 is used to foster versatility as a sensor head amplifier or preamplifier for sensitivity improvement and noise reduction in analyzers and measurement instruments.
Applications:
- Superconducting device in quantum computers
- MCT (Mercury Cadmium Tellurium) sensor for infrared detection
- Squid sensor for micro-magnet detection
- High-temperature superconducting Josephson device for microwave detection
- Electromagnetic sensor for MRI systems
- Photodetector such as a photo-multiplier and photo-transistor
- Improving sensitivity of lock-in amplifiers