Nf Corporation Differential Amplifier P-61

Description
The P-61 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide bandwidth High gain High CMRR Input type: Balanced differential input Input impedance: 100M ohm Gain: 1 to 1000, 1-2-5 steps Gain accuracy: ±0.2% at 400 Hz (no load, 25°C) Non-linearity: ±0.02% or better (DC, no load) CMRR: 120dB or greater (at DC to 120 Hz) DC offset: ±2µV / °C (input-referred value) Frequency response: ±0.1dB (at DC to 10 kHz), +0.5 to -3dB (at DC to 100 kHz)
Description
The P-61 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide bandwidth High gain High CMRR Input type: Balanced differential input Input impedance: 100M ohm Gain: 1 to 1000, 1-2-5 steps Gain accuracy: ±0.2% at 400 Hz (no load, 25°C) Non-linearity: ±0.02% or better (DC, no load) CMRR: 120dB or greater (at DC to 120 Hz) DC offset: ±2µV / °C (input-referred value) Frequency response: ±0.1dB (at DC to 10 kHz), +0.5 to -3dB (at DC to 100 kHz)

Suppliers

Company
Product
Description
Supplier Links
Differential Amplifier - P-61 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Amplifier
P-61
Differential Amplifier P-61
The P-61 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide bandwidth High gain High CMRR Input type: Balanced differential input Input impedance: 100M ohm Gain: 1 to 1000, 1-2-5 steps Gain accuracy: ±0.2% at 400 Hz (no load, 25°C) Non-linearity: ±0.02% or better (DC, no load) CMRR: 120dB or greater (at DC to 120 Hz) DC offset: ±2µV / °C (input-referred value) Frequency response: ±0.1dB (at DC to 10 kHz), +0.5 to -3dB (at DC to 100 kHz)

The P-61 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Wide bandwidth
  • High gain
  • High CMRR
  • Input type: Balanced differential input
  • Input impedance: 100M ohm
  • Gain: 1 to 1000, 1-2-5 steps
  • Gain accuracy: ±0.2% at 400 Hz (no load, 25°C)
  • Non-linearity: ±0.02% or better (DC, no load)
  • CMRR: 120dB or greater (at DC to 120 Hz)
  • DC offset: ±2µV / °C (input-referred value)
  • Frequency response: ±0.1dB (at DC to 10 kHz), +0.5 to -3dB (at DC to 100 kHz)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number P-61
Product Name Differential Amplifier
Unlock Full Specs
to access all available technical data