Nf Corporation BiPolar Power Supply HSA4052

Description
The HSA4052 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Application Features: High speed, broad band and high slew rate Frequency range: DC to 500 kHz Slew rate: 450V/µ s High voltage output: 300Vp-p Output current: 5.66Ap-p 4 dimensions output (bipolar output) Excellent step response Two inputs are provided: Input is A and B of dual inputs. One touch operation for addition and input change DC bias: Equipped with DC bias function enabling to add DC to the output Low output impedance: Enable to get excellent response in capacitive and inductive load Function of output range shift: Equipped with the range shift function which is able to change output range Equipped with DC offset adjustment function, protection circuit, Monitor meter & monitor output, output ON/OFF switch and others The HSA4052 is a power amplifier which has high speed, broad band, and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 300Vp-p without switching. Furthermore, as Four-quadrant output is possible, source mode(providing a power to load from a power amplifier in coincidence of voltage polarity and current polarity as normal amplifier) and sink mode (Sinking a power from load to power amplifier in reverse current) operation are available. Therefore, It is possible to drive smoothly a capacitive load and an inductive load like a piezo electric component, a solenoid and others.
Datasheet
Description
The HSA4052 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Application Features: High speed, broad band and high slew rate Frequency range: DC to 500 kHz Slew rate: 450V/µ s High voltage output: 300Vp-p Output current: 5.66Ap-p 4 dimensions output (bipolar output) Excellent step response Two inputs are provided: Input is A and B of dual inputs. One touch operation for addition and input change DC bias: Equipped with DC bias function enabling to add DC to the output Low output impedance: Enable to get excellent response in capacitive and inductive load Function of output range shift: Equipped with the range shift function which is able to change output range Equipped with DC offset adjustment function, protection circuit, Monitor meter & monitor output, output ON/OFF switch and others The HSA4052 is a power amplifier which has high speed, broad band, and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 300Vp-p without switching. Furthermore, as Four-quadrant output is possible, source mode(providing a power to load from a power amplifier in coincidence of voltage polarity and current polarity as normal amplifier) and sink mode (Sinking a power from load to power amplifier in reverse current) operation are available. Therefore, It is possible to drive smoothly a capacitive load and an inductive load like a piezo electric component, a solenoid and others.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiPolar Power Supply - HSA4052 - ValueTronics International, Inc.
Elgin, IL, USA
BiPolar Power Supply
HSA4052
BiPolar Power Supply HSA4052
The HSA4052 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Application Features: High speed, broad band and high slew rate Frequency range: DC to 500 kHz Slew rate: 450V/µ s High voltage output: 300Vp-p Output current: 5.66Ap-p 4 dimensions output (bipolar output) Excellent step response Two inputs are provided: Input is A and B of dual inputs. One touch operation for addition and input change DC bias: Equipped with DC bias function enabling to add DC to the output Low output impedance: Enable to get excellent response in capacitive and inductive load Function of output range shift: Equipped with the range shift function which is able to change output range Equipped with DC offset adjustment function, protection circuit, Monitor meter & monitor output, output ON/OFF switch and others The HSA4052 is a power amplifier which has high speed, broad band, and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 300Vp-p without switching. Furthermore, as Four-quadrant output is possible, source mode(providing a power to load from a power amplifier in coincidence of voltage polarity and current polarity as normal amplifier) and sink mode (Sinking a power from load to power amplifier in reverse current) operation are available. Therefore, It is possible to drive smoothly a capacitive load and an inductive load like a piezo electric component, a solenoid and others.

The HSA4052 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across

Application Features:

  • High speed, broad band and high slew rate
  • Frequency range: DC to 500 kHz
  • Slew rate: 450V/µ s
  • High voltage output: 300Vp-p
  • Output current: 5.66Ap-p
  • 4 dimensions output (bipolar output)
  • Excellent step response
  • Two inputs are provided: Input is A and B of dual inputs. One touch operation for addition and input change
  • DC bias: Equipped with DC bias function enabling to add DC to the output
  • Low output impedance: Enable to get excellent response in capacitive and inductive load
  • Function of output range shift: Equipped with the range shift function which is able to change output range
  • Equipped with DC offset adjustment function, protection circuit, Monitor meter & monitor output, output ON/OFF switch and others

The HSA4052 is a power amplifier which has high speed, broad band, and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 300Vp-p without switching. Furthermore, as Four-quadrant output is possible, source mode(providing a power to load from a power amplifier in coincidence of voltage polarity and current polarity as normal amplifier) and sink mode (Sinking a power from load to power amplifier in reverse current) operation are available. Therefore, It is possible to drive smoothly a capacitive load and an inductive load like a piezo electric component, a solenoid and others.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number HSA4052
Product Name BiPolar Power Supply
DC Output Power 1800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6983-ea-psi-10360-240-4u-wc-30000w-32202 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details