Nf Corporation BiPolar Power Supply HSA4011

Description
The HSA4011 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: High speed, broad band and high slew rate Frequency range : DC to 1 MHz Slew rate: 600V/µ s High voltage output: 150Vp-p Output current: 2.82Ap-p 4 dimensions output (bipolar output) Excellent step response Two inputs are provided: Input is A and B of dual inputs. One touch operation for addition and input change DC bias: Equipped with DC bias function enabling to add DC to the output Low output impedance: Enable to get excellent response in capacitive and inductive load Function of output range shift: Equipped with the range shift function which is able to change output range Equipped with DC offset adjustment function, protection circuit, Monitor meter & monitor output, output ON/OFF switch and others The HSA4011 is a power amplifier which has high speed, broad band, and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 150Vp-p without switching. Furthermore, as Four-quadrant output is possible, source mode (providing a power to load from a power amplifier in coincidence of voltage polarity and current polarity as normal amplifier) and sink mode (Sinking a power from load to power amplifier in reverse current) operation are available. Therefore, It is possible to drive smoothly a capacitive load and an inductive load like a piezo electric component, a solenoid and others.
Datasheet
Description
The HSA4011 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: High speed, broad band and high slew rate Frequency range : DC to 1 MHz Slew rate: 600V/µ s High voltage output: 150Vp-p Output current: 2.82Ap-p 4 dimensions output (bipolar output) Excellent step response Two inputs are provided: Input is A and B of dual inputs. One touch operation for addition and input change DC bias: Equipped with DC bias function enabling to add DC to the output Low output impedance: Enable to get excellent response in capacitive and inductive load Function of output range shift: Equipped with the range shift function which is able to change output range Equipped with DC offset adjustment function, protection circuit, Monitor meter & monitor output, output ON/OFF switch and others The HSA4011 is a power amplifier which has high speed, broad band, and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 150Vp-p without switching. Furthermore, as Four-quadrant output is possible, source mode (providing a power to load from a power amplifier in coincidence of voltage polarity and current polarity as normal amplifier) and sink mode (Sinking a power from load to power amplifier in reverse current) operation are available. Therefore, It is possible to drive smoothly a capacitive load and an inductive load like a piezo electric component, a solenoid and others.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiPolar Power Supply - HSA4011 - ValueTronics International, Inc.
Elgin, IL, USA
BiPolar Power Supply
HSA4011
BiPolar Power Supply HSA4011
The HSA4011 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: High speed, broad band and high slew rate Frequency range : DC to 1 MHz Slew rate: 600V/µ s High voltage output: 150Vp-p Output current: 2.82Ap-p 4 dimensions output (bipolar output) Excellent step response Two inputs are provided: Input is A and B of dual inputs. One touch operation for addition and input change DC bias: Equipped with DC bias function enabling to add DC to the output Low output impedance: Enable to get excellent response in capacitive and inductive load Function of output range shift: Equipped with the range shift function which is able to change output range Equipped with DC offset adjustment function, protection circuit, Monitor meter & monitor output, output ON/OFF switch and others The HSA4011 is a power amplifier which has high speed, broad band, and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 150Vp-p without switching. Furthermore, as Four-quadrant output is possible, source mode (providing a power to load from a power amplifier in coincidence of voltage polarity and current polarity as normal amplifier) and sink mode (Sinking a power from load to power amplifier in reverse current) operation are available. Therefore, It is possible to drive smoothly a capacitive load and an inductive load like a piezo electric component, a solenoid and others.

The HSA4011 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across

Additional Features:

  • High speed, broad band and high slew rate
  • Frequency range : DC to 1 MHz
  • Slew rate: 600V/µ s
  • High voltage output: 150Vp-p
  • Output current: 2.82Ap-p
  • 4 dimensions output (bipolar output)
  • Excellent step response
  • Two inputs are provided: Input is A and B of dual inputs. One touch operation for addition and input change
  • DC bias: Equipped with DC bias function enabling to add DC to the output
  • Low output impedance: Enable to get excellent response in capacitive and inductive load
  • Function of output range shift: Equipped with the range shift function which is able to change output range
  • Equipped with DC offset adjustment function, protection circuit, Monitor meter & monitor output, output ON/OFF switch and others

The HSA4011 is a power amplifier which has high speed, broad band, and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 150Vp-p without switching. Furthermore, as Four-quadrant output is possible, source mode (providing a power to load from a power amplifier in coincidence of voltage polarity and current polarity as normal amplifier) and sink mode (Sinking a power from load to power amplifier in reverse current) operation are available. Therefore, It is possible to drive smoothly a capacitive load and an inductive load like a piezo electric component, a solenoid and others.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number HSA4011
Product Name BiPolar Power Supply
DC Output Power 450 watts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10500-60-3u-27642 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details