Nf Corporation Analyzer FRA5022

Description
The FRA5022 is a new analyzer from NF Corporation. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Gain accuracy: ±0.05 dB, Phase accuracy: ±0.3° Frequency range: 0.1 mHz to 100 kHz Dynamic range : 120dB Isolation Shortened measurement time of ultra-low frequencies Quick switching of settings Slim case optimal for a rack system Equipped with color display Data display software Loop response for switching power supplies Servo response for magnetic and optical disks Resonance response for piezo-electric components AC impedance of fuel cells Reliable FRA that offers excellent performance in various situations Highly accurate measurement meets the greater demands of customers The NF Corporation FRA5022 is a frequency response analyzer for measurement frequencies of 0.1 mHz to 100 kHz. With a slim, space-efficient case design and simple operation for ease of use, it is well suited for production lines. Frequency response analyzers (FRA) utilize the digital Fourier integral method, excelling in noise elimination characteristics, for highly accurate measurement of the frequency response. From stability evaluation for servo systems and switching power supplies, to fuel cell current impedance measurement, the FRA5022 can be used for a number of different situations in a wide variety of fields, ranging from electronic circuits/materials to mechanics and electrochemicals.
Datasheet
Description
The FRA5022 is a new analyzer from NF Corporation. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Gain accuracy: ±0.05 dB, Phase accuracy: ±0.3° Frequency range: 0.1 mHz to 100 kHz Dynamic range : 120dB Isolation Shortened measurement time of ultra-low frequencies Quick switching of settings Slim case optimal for a rack system Equipped with color display Data display software Loop response for switching power supplies Servo response for magnetic and optical disks Resonance response for piezo-electric components AC impedance of fuel cells Reliable FRA that offers excellent performance in various situations Highly accurate measurement meets the greater demands of customers The NF Corporation FRA5022 is a frequency response analyzer for measurement frequencies of 0.1 mHz to 100 kHz. With a slim, space-efficient case design and simple operation for ease of use, it is well suited for production lines. Frequency response analyzers (FRA) utilize the digital Fourier integral method, excelling in noise elimination characteristics, for highly accurate measurement of the frequency response. From stability evaluation for servo systems and switching power supplies, to fuel cell current impedance measurement, the FRA5022 can be used for a number of different situations in a wide variety of fields, ranging from electronic circuits/materials to mechanics and electrochemicals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer FRA5022
The FRA5022 is a new analyzer from NF Corporation. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Gain accuracy: ±0.05 dB, Phase accuracy: ±0.3° Frequency range: 0.1 mHz to 100 kHz Dynamic range : 120dB Isolation Shortened measurement time of ultra-low frequencies Quick switching of settings Slim case optimal for a rack system Equipped with color display Data display software Loop response for switching power supplies Servo response for magnetic and optical disks Resonance response for piezo-electric components AC impedance of fuel cells Reliable FRA that offers excellent performance in various situations Highly accurate measurement meets the greater demands of customers The NF Corporation FRA5022 is a frequency response analyzer for measurement frequencies of 0.1 mHz to 100 kHz. With a slim, space-efficient case design and simple operation for ease of use, it is well suited for production lines. Frequency response analyzers (FRA) utilize the digital Fourier integral method, excelling in noise elimination characteristics, for highly accurate measurement of the frequency response. From stability evaluation for servo systems and switching power supplies, to fuel cell current impedance measurement, the FRA5022 can be used for a number of different situations in a wide variety of fields, ranging from electronic circuits/materials to mechanics and electrochemicals.

The FRA5022 is a new analyzer from NF Corporation. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Gain accuracy: ±0.05 dB, Phase accuracy: ±0.3°
  • Frequency range: 0.1 mHz to 100 kHz
  • Dynamic range : 120dB
  • Isolation
  • Shortened measurement time of ultra-low frequencies
  • Quick switching of settings
  • Slim case optimal for a rack system
  • Equipped with color display
  • Data display software
  • Loop response for switching power supplies
  • Servo response for magnetic and optical disks
  • Resonance response for piezo-electric components
  • AC impedance of fuel cells
  • Reliable FRA that offers excellent performance in various situations
  • Highly accurate measurement meets the greater demands of customers

The NF Corporation FRA5022 is a frequency response analyzer for measurement frequencies of 0.1 mHz to 100 kHz. With a slim, space-efficient case design and simple operation for ease of use, it is well suited for production lines.

Frequency response analyzers (FRA) utilize the digital Fourier integral method, excelling in noise elimination characteristics, for highly accurate measurement of the frequency response. From stability evaluation for servo systems and switching power supplies, to fuel cell current impedance measurement, the FRA5022 can be used for a number of different situations in a wide variety of fields, ranging from electronic circuits/materials to mechanics and electrochemicals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number FRA5022
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details