Nf Corporation AC Source ES8000S

Description
The ES8000S is a 8000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 8kVA S-Type Cabinet Style Single-phase Component style allows expansion after being introduced Cabinet style is compact and requires small installation space AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz DC output voltage: 0 to + 203 V/0 to + 406 V Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input available and peak current of 3.5 times of maximum RMS value can be supplied Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available Applications: Voltage Dips, Short Interruptions, and Voltage Variations Tests Harmonic Current Measurement and Flicker Measurement Simulation with Arbitrary Waveforms For node connection tests in photovoltaic power generation systems As CVCF for anechoic chambers and for production lines For conversion into voltage and frequency suitable for the destination of export For inverter- and motor-related tests As power source for testing devices in aircraft The ES8000S is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.
Datasheet
Description
The ES8000S is a 8000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 8kVA S-Type Cabinet Style Single-phase Component style allows expansion after being introduced Cabinet style is compact and requires small installation space AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz DC output voltage: 0 to + 203 V/0 to + 406 V Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input available and peak current of 3.5 times of maximum RMS value can be supplied Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available Applications: Voltage Dips, Short Interruptions, and Voltage Variations Tests Harmonic Current Measurement and Flicker Measurement Simulation with Arbitrary Waveforms For node connection tests in photovoltaic power generation systems As CVCF for anechoic chambers and for production lines For conversion into voltage and frequency suitable for the destination of export For inverter- and motor-related tests As power source for testing devices in aircraft The ES8000S is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source ES8000S
The ES8000S is a 8000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 8kVA S-Type Cabinet Style Single-phase Component style allows expansion after being introduced Cabinet style is compact and requires small installation space AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz DC output voltage: 0 to + 203 V/0 to + 406 V Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input available and peak current of 3.5 times of maximum RMS value can be supplied Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available Applications: Voltage Dips, Short Interruptions, and Voltage Variations Tests Harmonic Current Measurement and Flicker Measurement Simulation with Arbitrary Waveforms For node connection tests in photovoltaic power generation systems As CVCF for anechoic chambers and for production lines For conversion into voltage and frequency suitable for the destination of export For inverter- and motor-related tests As power source for testing devices in aircraft The ES8000S is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.

The ES8000S is a 8000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 8kVA
  • S-Type Cabinet Style
  • Single-phase
  • Component style allows expansion after being introduced
  • Cabinet style is compact and requires small installation space
  • AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz
  • DC output voltage: 0 to + 203 V/0 to + 406 V
  • Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage
  • Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input available and peak current of 3.5 times of maximum RMS value can be supplied
  • Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available

Applications:

  • Voltage Dips, Short Interruptions, and Voltage Variations Tests
  • Harmonic Current Measurement and Flicker Measurement
  • Simulation with Arbitrary Waveforms
  • For node connection tests in photovoltaic power generation systems
  • As CVCF for anechoic chambers and for production lines
  • For conversion into voltage and frequency suitable for the destination of export
  • For inverter- and motor-related tests
  • As power source for testing devices in aircraft

The ES8000S is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ES8000S
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR60-18B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers