Nf Corporation AC Source ES24000T

Description
The ES24000T is a 24000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 24kVA Three Phase S-Type Cabinet Component style allows expansion after being introduced Cabinet style is compact and requires small installation space AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz DC output voltage: 0 to + 203 V/0 to + 406 V Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input available and peak current of 3.5 times of maximum RMS value can be supplied Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available Performs power source harmonic measurement and various simulations. Furthermore, it can be used as CVCF for anechoic chamber or production line Voltage Dips, Short Interruptions, and Voltage Variations Tests Harmonic Current Measurement and Flicker Measurement Simulation with Arbitrary Waveforms Applications: For node connection tests in photovoltaic power generation systems As CVCF for anechoic chambers and for production lines For conversion into voltage and frequency suitable for the destination of export For inverter- and motor-related tests As power source for testing devices in aircraft The ES24000T is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.
Datasheet
Description
The ES24000T is a 24000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 24kVA Three Phase S-Type Cabinet Component style allows expansion after being introduced Cabinet style is compact and requires small installation space AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz DC output voltage: 0 to + 203 V/0 to + 406 V Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input available and peak current of 3.5 times of maximum RMS value can be supplied Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available Performs power source harmonic measurement and various simulations. Furthermore, it can be used as CVCF for anechoic chamber or production line Voltage Dips, Short Interruptions, and Voltage Variations Tests Harmonic Current Measurement and Flicker Measurement Simulation with Arbitrary Waveforms Applications: For node connection tests in photovoltaic power generation systems As CVCF for anechoic chambers and for production lines For conversion into voltage and frequency suitable for the destination of export For inverter- and motor-related tests As power source for testing devices in aircraft The ES24000T is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source ES24000T
The ES24000T is a 24000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 24kVA Three Phase S-Type Cabinet Component style allows expansion after being introduced Cabinet style is compact and requires small installation space AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz DC output voltage: 0 to + 203 V/0 to + 406 V Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input available and peak current of 3.5 times of maximum RMS value can be supplied Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available Performs power source harmonic measurement and various simulations. Furthermore, it can be used as CVCF for anechoic chamber or production line Voltage Dips, Short Interruptions, and Voltage Variations Tests Harmonic Current Measurement and Flicker Measurement Simulation with Arbitrary Waveforms Applications: For node connection tests in photovoltaic power generation systems As CVCF for anechoic chambers and for production lines For conversion into voltage and frequency suitable for the destination of export For inverter- and motor-related tests As power source for testing devices in aircraft The ES24000T is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.

The ES24000T is a 24000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 24kVA
  • Three Phase
  • S-Type Cabinet
  • Component style allows expansion after being introduced
  • Cabinet style is compact and requires small installation space
  • AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz
  • DC output voltage: 0 to + 203 V/0 to + 406 V
  • Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage
  • Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input available and peak current of 3.5 times of maximum RMS value can be supplied
  • Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available
  • Performs power source harmonic measurement and various simulations. Furthermore, it can be used as CVCF for anechoic chamber or production line
  • Voltage Dips, Short Interruptions, and Voltage Variations Tests
  • Harmonic Current Measurement and Flicker Measurement
  • Simulation with Arbitrary Waveforms

Applications:

  • For node connection tests in photovoltaic power generation systems
  • As CVCF for anechoic chambers and for production lines
  • For conversion into voltage and frequency suitable for the destination of export
  • For inverter- and motor-related tests
  • As power source for testing devices in aircraft

The ES24000T is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ES24000T
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details