Nf Corporation AC Source ES12000S

Description
The ES12000S is a 12000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 12 kVA Single-Phase L-Style cabinet Component style allows expansion after being introduced Cabinet style is compact and requires small installation space AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz DC output voltage: 0 to + 203 V/0 to + 406 V Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function External input available and peak current of 3.5 times of maximum RMS value can be supplied Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available Applications: Voltage Dips, Short Interruptions, and Voltage Variations Tests Harmonic Current Measurement and Flicker Measurement Simulation with Arbitrary Waveforms For node connection tests in photovoltaic power generation systems As CVCF for anechoic chambers and for production lines For conversion into voltage and frequency suitable for the destination of export For inverter- and motor-related tests As power source for testing devices in aircraft The ES12000S is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.
Datasheet
Description
The ES12000S is a 12000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 12 kVA Single-Phase L-Style cabinet Component style allows expansion after being introduced Cabinet style is compact and requires small installation space AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz DC output voltage: 0 to + 203 V/0 to + 406 V Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function External input available and peak current of 3.5 times of maximum RMS value can be supplied Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available Applications: Voltage Dips, Short Interruptions, and Voltage Variations Tests Harmonic Current Measurement and Flicker Measurement Simulation with Arbitrary Waveforms For node connection tests in photovoltaic power generation systems As CVCF for anechoic chambers and for production lines For conversion into voltage and frequency suitable for the destination of export For inverter- and motor-related tests As power source for testing devices in aircraft The ES12000S is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source ES12000S
The ES12000S is a 12000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 12 kVA Single-Phase L-Style cabinet Component style allows expansion after being introduced Cabinet style is compact and requires small installation space AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz DC output voltage: 0 to + 203 V/0 to + 406 V Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function External input available and peak current of 3.5 times of maximum RMS value can be supplied Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available Applications: Voltage Dips, Short Interruptions, and Voltage Variations Tests Harmonic Current Measurement and Flicker Measurement Simulation with Arbitrary Waveforms For node connection tests in photovoltaic power generation systems As CVCF for anechoic chambers and for production lines For conversion into voltage and frequency suitable for the destination of export For inverter- and motor-related tests As power source for testing devices in aircraft The ES12000S is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.

The ES12000S is a 12000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 12 kVA
  • Single-Phase
  • L-Style cabinet
  • Component style allows expansion after being introduced
  • Cabinet style is compact and requires small installation space
  • AC output voltage: 0 to 150 V/0 to 300 V, Frequency: 5 Hz to 1100 Hz
  • DC output voltage: 0 to + 203 V/0 to + 406 V
  • Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage
  • Equipped with measurement function, protective circuit, remote sensing, and AGC function
  • External input available and peak current of 3.5 times of maximum RMS value can be supplied
  • Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available

Applications:

  • Voltage Dips, Short Interruptions, and Voltage Variations Tests
  • Harmonic Current Measurement and Flicker Measurement
  • Simulation with Arbitrary Waveforms
  • For node connection tests in photovoltaic power generation systems
  • As CVCF for anechoic chambers and for production lines
  • For conversion into voltage and frequency suitable for the destination of export
  • For inverter- and motor-related tests
  • As power source for testing devices in aircraft

The ES12000S is a multifunction programmable AC/DC power source you can use in EMC tests such as low frequency immunity test and harmonic current measurement, in tests with various power sources, and furthermore, as CVCF for anechoic chamber. Both AC and DC outputs are available and enriching various functions such as measurement functions and sudden change and sweep functions are equipped. In addition, the latest test software (ES0406C, option) is available to facilitate low frequency immunity test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ES12000S
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details