Nf Corporation BiPolar Power Supply BP4620

Description
The BP4620 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ±60V (Can be shifted)±20A (60Ap-p Wide band: DC to 150 kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input Available for Sequence Editing Software (BP0421E optional) Applications: For power supply voltage fluctuation test on 12V/24V/42V vehicle electrical and electronic component As a constant current power supply for generating magnetic field As a constant current power supply for capacitor As a constant current power supply for plating etc The NF Corporation BP4620 has a fully equipped specification providing high voltage, high current, high speed, and constant current operation. High voltage required in testing 12V/24V/42V vehicle electrical and electronic components, high current necessary for large parts, high speed required in driving actuators, and furthermore, constant current operation effective in driving solenoids with low impedance. With enriched specification satisfying all such requirements, BP series responds to the needs in development of devices and device testing. with Built-in Sequential Signal Source The BP4620 is a power supply for testing vehicle electrical and electronic components/motor/sol enoid/large capacitors and as electronic load for testing power supplies/batteries and can be used for various applications.
Datasheet
Description
The BP4620 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ±60V (Can be shifted)±20A (60Ap-p Wide band: DC to 150 kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input Available for Sequence Editing Software (BP0421E optional) Applications: For power supply voltage fluctuation test on 12V/24V/42V vehicle electrical and electronic component As a constant current power supply for generating magnetic field As a constant current power supply for capacitor As a constant current power supply for plating etc The NF Corporation BP4620 has a fully equipped specification providing high voltage, high current, high speed, and constant current operation. High voltage required in testing 12V/24V/42V vehicle electrical and electronic components, high current necessary for large parts, high speed required in driving actuators, and furthermore, constant current operation effective in driving solenoids with low impedance. With enriched specification satisfying all such requirements, BP series responds to the needs in development of devices and device testing. with Built-in Sequential Signal Source The BP4620 is a power supply for testing vehicle electrical and electronic components/motor/sol enoid/large capacitors and as electronic load for testing power supplies/batteries and can be used for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiPolar Power Supply - BP4620 - ValueTronics International, Inc.
Elgin, IL, USA
BiPolar Power Supply
BP4620
BiPolar Power Supply BP4620
The BP4620 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ±60V (Can be shifted)±20A (60Ap-p Wide band: DC to 150 kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input Available for Sequence Editing Software (BP0421E optional) Applications: For power supply voltage fluctuation test on 12V/24V/42V vehicle electrical and electronic component As a constant current power supply for generating magnetic field As a constant current power supply for capacitor As a constant current power supply for plating etc The NF Corporation BP4620 has a fully equipped specification providing high voltage, high current, high speed, and constant current operation. High voltage required in testing 12V/24V/42V vehicle electrical and electronic components, high current necessary for large parts, high speed required in driving actuators, and furthermore, constant current operation effective in driving solenoids with low impedance. With enriched specification satisfying all such requirements, BP series responds to the needs in development of devices and device testing. with Built-in Sequential Signal Source The BP4620 is a power supply for testing vehicle electrical and electronic components/motor/sol enoid/large capacitors and as electronic load for testing power supplies/batteries and can be used for various applications.

The BP4620 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across

Additional Features:

  • Built-in 255-step sequential signal source
  • Voltage/Current output for four quadrants
  • High power : ±60V (Can be shifted)±20A (60Ap-p
  • Wide band: DC to 150 kHz (CV)
  • Constant voltage (CV) / Constant current (CC) operation selectable
  • Response calibration function
  • Voltage/Current limiter, measurement display function
  • USB interface and external analogue input
  • Available for Sequence Editing Software (BP0421E optional)

Applications:

  • For power supply voltage fluctuation test on 12V/24V/42V vehicle electrical and electronic component
  • As a constant current power supply for generating magnetic field
  • As a constant current power supply for capacitor
  • As a constant current power supply for plating etc

The NF Corporation BP4620 has a fully equipped specification providing high voltage, high current, high speed, and constant current operation. High voltage required in testing 12V/24V/42V vehicle electrical and electronic components, high current necessary for large parts, high speed required in driving actuators, and furthermore, constant current operation effective in driving solenoids with low impedance. With enriched specification satisfying all such requirements, BP series responds to the needs in development of devices and device testing.
with Built-in Sequential Signal Source

The BP4620 is a power supply for testing vehicle electrical and electronic components/motor/solenoid/large capacitors and as electronic load for testing power supplies/batteries and can be used for various applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BP4620
Product Name BiPolar Power Supply
DC Output Power 1200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2787-2346/000-030 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Programmable Power / 3U Programmable DC Power - hea7003-ea-el-9080-170-b-3u-t-19-3he-32222 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details
High Voltage Power Supplies - 203S-5kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details