Nf Corporation BiPolar Power Supply BP4610

Description
The BP4610 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ±60V (Can be shifted) ±10A (30Ap-p) Wide band: DC to 150 kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input Available for Sequence Editing Software (BP0421E optional) Applications: For power supply voltage fluctuation test on 12V/24V/42V vehicle electrical and electronic component As a constant current power supply for generating magnetic field As a constant current power supply for capacitor As a constant current power supply for plating etc. The BP4610 has a fully equipped specification providing high voltage, high current, high speed, and constant current operation, with Built-in Sequential Signal Source. High voltage required in testing 12V/24V/42V vehicle electrical and electronic components, high current necessary for large parts, high speed required in driving actuators, and furthermore, constant current operation effective in driving solenoids with low impedance. With enriched specification satisfying all such requirements, BP series responds to the needs in development of devices and device testing. The BP4610 is a power supply for testing vehicle electrical and electronic components/motor/sol enoid/large capacitors and as electronic load for testing power supplies/batteries and can be used for various applications.
Datasheet
Description
The BP4610 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ±60V (Can be shifted) ±10A (30Ap-p) Wide band: DC to 150 kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input Available for Sequence Editing Software (BP0421E optional) Applications: For power supply voltage fluctuation test on 12V/24V/42V vehicle electrical and electronic component As a constant current power supply for generating magnetic field As a constant current power supply for capacitor As a constant current power supply for plating etc. The BP4610 has a fully equipped specification providing high voltage, high current, high speed, and constant current operation, with Built-in Sequential Signal Source. High voltage required in testing 12V/24V/42V vehicle electrical and electronic components, high current necessary for large parts, high speed required in driving actuators, and furthermore, constant current operation effective in driving solenoids with low impedance. With enriched specification satisfying all such requirements, BP series responds to the needs in development of devices and device testing. The BP4610 is a power supply for testing vehicle electrical and electronic components/motor/sol enoid/large capacitors and as electronic load for testing power supplies/batteries and can be used for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiPolar Power Supply - BP4610 - ValueTronics International, Inc.
Elgin, IL, USA
BiPolar Power Supply
BP4610
BiPolar Power Supply BP4610
The BP4610 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ±60V (Can be shifted) ±10A (30Ap-p) Wide band: DC to 150 kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input Available for Sequence Editing Software (BP0421E optional) Applications: For power supply voltage fluctuation test on 12V/24V/42V vehicle electrical and electronic component As a constant current power supply for generating magnetic field As a constant current power supply for capacitor As a constant current power supply for plating etc. The BP4610 has a fully equipped specification providing high voltage, high current, high speed, and constant current operation, with Built-in Sequential Signal Source. High voltage required in testing 12V/24V/42V vehicle electrical and electronic components, high current necessary for large parts, high speed required in driving actuators, and furthermore, constant current operation effective in driving solenoids with low impedance. With enriched specification satisfying all such requirements, BP series responds to the needs in development of devices and device testing. The BP4610 is a power supply for testing vehicle electrical and electronic components/motor/sol enoid/large capacitors and as electronic load for testing power supplies/batteries and can be used for various applications.

The BP4610 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across

Additional Features:

  • Built-in 255-step sequential signal source
  • Voltage/Current output for four quadrants
  • High power : ±60V (Can be shifted) ±10A (30Ap-p)
  • Wide band: DC to 150 kHz (CV)
  • Constant voltage (CV) / Constant current (CC) operation selectable
  • Response calibration function
  • Voltage/Current limiter, measurement display function
  • USB interface and external analogue input
  • Available for Sequence Editing Software (BP0421E optional)

Applications:

  • For power supply voltage fluctuation test on 12V/24V/42V vehicle electrical and electronic component
  • As a constant current power supply for generating magnetic field
  • As a constant current power supply for capacitor
  • As a constant current power supply for plating etc.

The BP4610 has a fully equipped specification providing high voltage, high current, high speed, and constant current operation, with Built-in Sequential Signal Source. High voltage required in testing 12V/24V/42V vehicle electrical and electronic components, high current necessary for large parts, high speed required in driving actuators, and furthermore, constant current operation effective in driving solenoids with low impedance. With enriched specification satisfying all such requirements, BP series responds to the needs in development of devices and device testing.

The BP4610 is a power supply for testing vehicle electrical and electronic components/motor/solenoid/large capacitors and as electronic load for testing power supplies/batteries and can be used for various applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BP4610
Product Name BiPolar Power Supply
DC Output Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-12000-20-3u-27501 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL2803R3S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 3.3 volts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details