Nf Corporation BiPolar Power Supply BA4850

Description
The BA4850 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Broadband: DC to 50 MHz High-power output voltage: ±20V, ±1A High slew rate: 6000V/μs Low output impedance: 3.3ω+0.01μH or less (typ.) Bipolar output: Four-quadrant operation that enables positive and negative voltage and current to be supplied (source) and absorbed (sink). Multiple functions: Output polarity switching, external output on/off control, and DC offset adjustment Applications: Driving and evaluation of piezoelectric elements Test and evaluation of display devices Power amplifier for signal or pulse generators Measurement of magnetizing characteristics (B-H curves) Driving of elastic surface wave ultrasonic motors and comb tooth-shaped electrodes in the field of nanotechnology and MEMS High-frequency ripple tests of capacitors Development of ink jet application technology Characteristics tests for semiconductors such as diodes and SCRs Characteristic test for the devices such as relays and switches Research and development of IC cards Driving use of devices and materials and other R&D use in the leading edge technology field The BA4850 is a power amplifier that handles DC to 50 MHz (max.) signals and output broadband, high speed, and high voltage bipolar (both positive and negative polarities) outputs. While ordinary DC power supplies only supply one-way currents, the BA4850 amplifier supplies (source) and absorbs (sink) currents, and handles positive and negative voltages as well, because it operates across all four quadrants.
Datasheet
Description
The BA4850 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Broadband: DC to 50 MHz High-power output voltage: ±20V, ±1A High slew rate: 6000V/μs Low output impedance: 3.3ω+0.01μH or less (typ.) Bipolar output: Four-quadrant operation that enables positive and negative voltage and current to be supplied (source) and absorbed (sink). Multiple functions: Output polarity switching, external output on/off control, and DC offset adjustment Applications: Driving and evaluation of piezoelectric elements Test and evaluation of display devices Power amplifier for signal or pulse generators Measurement of magnetizing characteristics (B-H curves) Driving of elastic surface wave ultrasonic motors and comb tooth-shaped electrodes in the field of nanotechnology and MEMS High-frequency ripple tests of capacitors Development of ink jet application technology Characteristics tests for semiconductors such as diodes and SCRs Characteristic test for the devices such as relays and switches Research and development of IC cards Driving use of devices and materials and other R&D use in the leading edge technology field The BA4850 is a power amplifier that handles DC to 50 MHz (max.) signals and output broadband, high speed, and high voltage bipolar (both positive and negative polarities) outputs. While ordinary DC power supplies only supply one-way currents, the BA4850 amplifier supplies (source) and absorbs (sink) currents, and handles positive and negative voltages as well, because it operates across all four quadrants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiPolar Power Supply - BA4850 - ValueTronics International, Inc.
Elgin, IL, USA
BiPolar Power Supply
BA4850
BiPolar Power Supply BA4850
The BA4850 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Broadband: DC to 50 MHz High-power output voltage: ±20V, ±1A High slew rate: 6000V/μs Low output impedance: 3.3ω+0.01μH or less (typ.) Bipolar output: Four-quadrant operation that enables positive and negative voltage and current to be supplied (source) and absorbed (sink). Multiple functions: Output polarity switching, external output on/off control, and DC offset adjustment Applications: Driving and evaluation of piezoelectric elements Test and evaluation of display devices Power amplifier for signal or pulse generators Measurement of magnetizing characteristics (B-H curves) Driving of elastic surface wave ultrasonic motors and comb tooth-shaped electrodes in the field of nanotechnology and MEMS High-frequency ripple tests of capacitors Development of ink jet application technology Characteristics tests for semiconductors such as diodes and SCRs Characteristic test for the devices such as relays and switches Research and development of IC cards Driving use of devices and materials and other R&D use in the leading edge technology field The BA4850 is a power amplifier that handles DC to 50 MHz (max.) signals and output broadband, high speed, and high voltage bipolar (both positive and negative polarities) outputs. While ordinary DC power supplies only supply one-way currents, the BA4850 amplifier supplies (source) and absorbs (sink) currents, and handles positive and negative voltages as well, because it operates across all four quadrants.

The BA4850 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across

Additional Features:

  • Broadband: DC to 50 MHz
  • High-power output voltage: ±20V, ±1A
  • High slew rate: 6000V/μs
  • Low output impedance: 3.3Ω+0.01μH or less (typ.)
  • Bipolar output: Four-quadrant operation that enables positive and negative voltage and current to be supplied (source) and absorbed (sink).
  • Multiple functions: Output polarity switching, external output on/off control, and DC offset adjustment

Applications:

  • Driving and evaluation of piezoelectric elements
  • Test and evaluation of display devices
  • Power amplifier for signal or pulse generators
  • Measurement of magnetizing characteristics (B-H curves)
  • Driving of elastic surface wave ultrasonic motors and comb tooth-shaped electrodes in the field of nanotechnology and MEMS
  • High-frequency ripple tests of capacitors
  • Development of ink jet application technology
  • Characteristics tests for semiconductors such as diodes and SCRs
  • Characteristic test for the devices such as relays and switches
  • Research and development of IC cards
  • Driving use of devices and materials and other R&D use in the leading edge technology field

The BA4850 is a power amplifier that handles DC to 50 MHz (max.) signals and output broadband, high speed, and high voltage bipolar (both positive and negative polarities) outputs. While ordinary DC power supplies only supply one-way currents, the BA4850 amplifier supplies (source) and absorbs (sink) currents, and handles positive and negative voltages as well, because it operates across all four quadrants.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BA4850
Product Name BiPolar Power Supply
DC Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Power Supply / ATX PC Power Supply - fsp300-50ucb-19375 - TPS Elektronik GmbH
Specs
DC Output Power 300 watts
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details