The 5610B is a 200 MHz Lock In Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.
Additional Features:
Sensitivity: 100nV to 1V fullscale, in 1-3 steps (10nV at the METER MAG operation)
Frequency range: 0.5 Hz to 200 kHz
Input type: Differential
Input impedence: 10M // 40pF
Common-mode rejection ratio: 110dB or greater(at 1 kHz)
Input referred noise: 5nV /√Hz or lower(at 1 kHz)
Filter: LPF, HPF, BPF, automatic tuning is available.
Reference signal mode: EXT F/2F, INT F/2F
Internal oscillator: 0.5 Hz to 120 kHz
Measurement display: DATA1 : One of either A, A(dB), A% X(Acosφ), X(dB), X(%); DATA2 : One of either φ or Y (Asin φ); DATA3 : One of either ratio,reference frequency, EXT DC
Monitoring meter: Acosφ and Asinφ
Time constant: 1ms to 30s, 6dB/oct or 12dB/oct
Averaging functions: Linear or exponential averaging mode; No. of averages : 21 to 29
Interface: GPIB, RS-232C
Power requirements: AC100, 120, 220 or 240V switchable
Dimensions(mm): 432(W) X 132.5(H) X 500(D)
Weight: approx.13.5kg
Computer interface(GPIB, RS232C)
Automatic functions : AUTO SET, AUTO RANGE, AUTO NORMALIZE, PHASE SET
High dynamic reserve(110dB Max.)
The 5610B is a 200 MHz Lock In Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.
Additional Features:
- Sensitivity: 100nV to 1V fullscale, in 1-3 steps (10nV at the METER MAG operation)
- Frequency range: 0.5 Hz to 200 kHz
- Input type: Differential
- Input impedence: 10M // 40pF
- Common-mode rejection ratio: 110dB or greater(at 1 kHz)
- Input referred noise: 5nV /√Hz or lower(at 1 kHz)
- Filter: LPF, HPF, BPF, automatic tuning is available.
- Reference signal mode: EXT F/2F, INT F/2F
- Internal oscillator: 0.5 Hz to 120 kHz
- Measurement display: DATA1 : One of either A, A(dB), A% X(Acosφ), X(dB), X(%); DATA2 : One of either φ or Y (Asin φ); DATA3 : One of either ratio,reference frequency, EXT DC
- Monitoring meter: Acosφ and Asinφ
- Time constant: 1ms to 30s, 6dB/oct or 12dB/oct
- Averaging functions: Linear or exponential averaging mode; No. of averages : 21 to 29
- Interface: GPIB, RS-232C
- Power requirements: AC100, 120, 220 or 240V switchable
- Dimensions(mm): 432(W) X 132.5(H) X 500(D)
- Weight: approx.13.5kg
- Computer interface(GPIB, RS232C)
- Automatic functions : AUTO SET, AUTO RANGE, AUTO NORMALIZE, PHASE SET
- High dynamic reserve(110dB Max.)