Nf Corporation Differential Amplifier 5307

Description
The 5307 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide bandwidth: DC to 10 MHz High gain: 10 to 1000 Differential input (single-ended configuration also selectable) High CMRR: 120dB or higher High common mode voltage: ± 10V Low noise: 4nV/√Hz.typ. (1 kHz) Input configuration: Balanced differential input (2 BNC connectors) Input impedance: 1Mω ± 2% (100M ohm impedance is available) Gain: 10 to 1000(With 50ω load) in 1, 2, 5 sequence Power requirements: AC100, 120, 220 or 240V switchable Dimensions(mm): 215(W) X 88(H) X 350(D) Weight: Approx. 3.2kg The NF Corporation 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10 MHz, a maximum gain of 1000 and a noise level of 4nV/√Hz.
Description
The 5307 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide bandwidth: DC to 10 MHz High gain: 10 to 1000 Differential input (single-ended configuration also selectable) High CMRR: 120dB or higher High common mode voltage: ± 10V Low noise: 4nV/√Hz.typ. (1 kHz) Input configuration: Balanced differential input (2 BNC connectors) Input impedance: 1Mω ± 2% (100M ohm impedance is available) Gain: 10 to 1000(With 50ω load) in 1, 2, 5 sequence Power requirements: AC100, 120, 220 or 240V switchable Dimensions(mm): 215(W) X 88(H) X 350(D) Weight: Approx. 3.2kg The NF Corporation 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10 MHz, a maximum gain of 1000 and a noise level of 4nV/√Hz.

Suppliers

Company
Product
Description
Supplier Links
Differential Amplifier - 5307 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Amplifier
5307
Differential Amplifier 5307
The 5307 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide bandwidth: DC to 10 MHz High gain: 10 to 1000 Differential input (single-ended configuration also selectable) High CMRR: 120dB or higher High common mode voltage: ± 10V Low noise: 4nV/√Hz.typ. (1 kHz) Input configuration: Balanced differential input (2 BNC connectors) Input impedance: 1Mω ± 2% (100M ohm impedance is available) Gain: 10 to 1000(With 50ω load) in 1, 2, 5 sequence Power requirements: AC100, 120, 220 or 240V switchable Dimensions(mm): 215(W) X 88(H) X 350(D) Weight: Approx. 3.2kg The NF Corporation 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10 MHz, a maximum gain of 1000 and a noise level of 4nV/√Hz.

The 5307 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Wide bandwidth: DC to 10 MHz
  • High gain: 10 to 1000
  • Differential input (single-ended configuration also selectable)
  • High CMRR: 120dB or higher
  • High common mode voltage: ± 10V
  • Low noise: 4nV/√Hz.typ. (1 kHz)
  • Input configuration: Balanced differential input (2 BNC connectors)
  • Input impedance: 1MΩ ± 2% (100M ohm impedance is available)
  • Gain: 10 to 1000(With 50Ω load) in 1, 2, 5 sequence
  • Power requirements: AC100, 120, 220 or 240V switchable
  • Dimensions(mm): 215(W) X 88(H) X 350(D)
  • Weight: Approx. 3.2kg

The NF Corporation 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10 MHz, a maximum gain of 1000 and a noise level of 4nV/√Hz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 5307
Product Name Differential Amplifier
Unlock Full Specs
to access all available technical data