Nextivity, Inc. RF Antennas 591NA32255709V32

Description
829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 10dBi, 11dBi SMA Male Bracket Mount
Request a Quote Datasheet
Description
829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 10dBi, 11dBi SMA Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1999-1001-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1999-1001-ND
RF Antennas 1999-1001-ND
829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 10dBi, 11dBi SMA Male Bracket Mount

829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 10dBi, 11dBi SMA Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1999-1001-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 829.0 to 2200.0 MHz
Gain 10 to 11 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details