Nexthermal Corporation Band & Strip Heaters

Description
Band and strip heaters are a proven and cost effective heating technology. These heaters are generally used in larger surface area applications not requiring the precise heat distribution of a coil heater. Band and Strip heaters are built with two primary construction methods Mica and Ceramic. Mica Band and Strip Low Cost options Low to moderate operating temperatures (400F-450F max with secure clamping) Recommended to 30 w/sq inch watt density. Requires secure mounting for best heat transfer. Hole and cut out arrangements can be accommodated Ceramic Band Recommended to 40 w/sq inch (Ultra thin Ceramics to 65 w/sq inch) High operating temperatures up to 1400F Varied thicknesses of 5/8”, 7/8”, and 1” Optional air cooled design for the extrusion market Hole and cut out arrangements can be accommodated
Description
Band and strip heaters are a proven and cost effective heating technology. These heaters are generally used in larger surface area applications not requiring the precise heat distribution of a coil heater. Band and Strip heaters are built with two primary construction methods Mica and Ceramic. Mica Band and Strip Low Cost options Low to moderate operating temperatures (400F-450F max with secure clamping) Recommended to 30 w/sq inch watt density. Requires secure mounting for best heat transfer. Hole and cut out arrangements can be accommodated Ceramic Band Recommended to 40 w/sq inch (Ultra thin Ceramics to 65 w/sq inch) High operating temperatures up to 1400F Varied thicknesses of 5/8”, 7/8”, and 1” Optional air cooled design for the extrusion market Hole and cut out arrangements can be accommodated

Suppliers

Company
Product
Description
Supplier Links
Band & Strip Heaters -  - Nexthermal Corporation
Battle Creek, MI, United States
Band & Strip Heaters
Band & Strip Heaters
Band and strip heaters are a proven and cost effective heating technology. These heaters are generally used in larger surface area applications not requiring the precise heat distribution of a coil heater. Band and Strip heaters are built with two primary construction methods Mica and Ceramic. Mica Band and Strip Low Cost options Low to moderate operating temperatures (400F-450F max with secure clamping) Recommended to 30 w/sq inch watt density. Requires secure mounting for best heat transfer. Hole and cut out arrangements can be accommodated Ceramic Band Recommended to 40 w/sq inch (Ultra thin Ceramics to 65 w/sq inch) High operating temperatures up to 1400F Varied thicknesses of 5/8”, 7/8”, and 1” Optional air cooled design for the extrusion market Hole and cut out arrangements can be accommodated

Band and strip heaters are a proven and cost effective heating technology. These heaters are generally used in larger surface area applications not requiring the precise heat distribution of a coil heater.
Band and Strip heaters are built with two primary construction methods Mica and Ceramic.
Mica Band and Strip

  • Low Cost options
  • Low to moderate operating temperatures (400F-450F max with secure clamping)
  • Recommended to 30 w/sq inch watt density.
  • Requires secure mounting for best heat transfer.
  • Hole and cut out arrangements can be accommodated

Ceramic Band

  • Recommended to 40 w/sq inch (Ultra thin Ceramics to 65 w/sq inch)
  • High operating temperatures up to 1400F
  • Varied thicknesses of 5/8”, 7/8”, and 1”
  • Optional air cooled design for the extrusion market
  • Hole and cut out arrangements can be accommodated
Supplier's Site

Technical Specifications

  Nexthermal Corporation
Product Category Strip Heaters
Product Name Band & Strip Heaters
Unlock Full Specs
to access all available technical data