TVS Diode 3000W 5.0V UNI SMD
TVS DIODE 5VWM 9.2VC DO214AB
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ5.0A | SMDJ5.0A |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SMC (DO-214AB) | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 9.2 volts | 9.2 volts |