NextGen Components, Inc. Resonators CP4M910000S001

Description
CERAMIC RES 4.91MHZ SMD6030
Request a Quote Datasheet
Description
CERAMIC RES 4.91MHZ SMD6030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 4979-CP4M910000S001DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 4.91MHZ SMD6030

CERAMIC RES 4.91MHZ SMD6030

Buy Now Datasheet
Resonators - 4979-CP4M910000S001CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 4.91MHZ SMD6030

CERAMIC RES 4.91MHZ SMD6030

Buy Now Datasheet
Resonators - 4979-CP4M910000S001TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 4.91MHZ SMD6030

CERAMIC RES 4.91MHZ SMD6030

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 4979-CP4M910000S001DKR-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTA-2.44MG-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
ABM8AIG MHz Crystal - ABM8AIG-32.000MHZ-12-2Z-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 50 ppm
View Details
6 suppliers