Suntsu Electronics, Inc. Crystals SWS8346D16-32.768K

Description
CRYSTAL 32.768KHZ 6PF SMD
Request a Quote Datasheet
Description
CRYSTAL 32.768KHZ 6PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5173-SWS8346D16-32.768KTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 6PF SMD

CRYSTAL 32.768KHZ 6PF SMD

Buy Now Datasheet
Crystals - 5173-SWS8346D16-32.768KCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 6PF SMD

CRYSTAL 32.768KHZ 6PF SMD

Buy Now Datasheet
Crystals - 5173-SWS8346D16-32.768KDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 6PF SMD

CRYSTAL 32.768KHZ 6PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5173-SWS8346D16-32.768KTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-23B-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details