Suntsu Electronics, Inc. Crystals SWS83412D48-32.768K

Description
CRYSTAL 32.768KHZ 12PF SMD
Request a Quote Datasheet
Description
CRYSTAL 32.768KHZ 12PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5173-SWS83412D48-32.768KTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 12PF SMD

CRYSTAL 32.768KHZ 12PF SMD

Buy Now Datasheet
Crystals - 5173-SWS83412D48-32.768KCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 12PF SMD

CRYSTAL 32.768KHZ 12PF SMD

Buy Now Datasheet
Crystals - 5173-SWS83412D48-32.768KDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 12PF SMD

CRYSTAL 32.768KHZ 12PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5173-SWS83412D48-32.768KTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 50-ECS-120-12-33B2-JGP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
4 Pin Crystal C6S - C6S-24.000-18-1025-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details