Suntsu Electronics, Inc. Crystals SWS1446D48B-32.768K

Description
CRYSTAL 32.768KHZ 6PF SMD
Request a Quote Datasheet
Description
CRYSTAL 32.768KHZ 6PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5173-SWS1446D48B-32.768KCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 6PF SMD

CRYSTAL 32.768KHZ 6PF SMD

Buy Now Datasheet
Crystals - 5173-SWS1446D48B-32.768KDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 6PF SMD

CRYSTAL 32.768KHZ 6PF SMD

Buy Now Datasheet
Crystals - 5173-SWS1446D48B-32.768KTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 6PF SMD

CRYSTAL 32.768KHZ 6PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5173-SWS1446D48B-32.768KCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 2.29mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - X428-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details