Suntsu Electronics, Inc. Crystals SWS1446D48A-32.768K

Description
CRYSTAL 32.768KHZ 6PF SMD
Request a Quote Datasheet
Description
CRYSTAL 32.768KHZ 6PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5173-SWS1446D48A-32.768KDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 6PF SMD

CRYSTAL 32.768KHZ 6PF SMD

Buy Now Datasheet
Crystals - 5173-SWS1446D48A-32.768KCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 6PF SMD

CRYSTAL 32.768KHZ 6PF SMD

Buy Now Datasheet
Crystals - 5173-SWS1446D48A-32.768KTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 6PF SMD

CRYSTAL 32.768KHZ 6PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5173-SWS1446D48A-32.768KDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 2.29mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 1734427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
4 Pin Crystal C7S - C7S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Through Hole Crystals - ECS-129.6-18-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.96 MHz
View Details
3 suppliers