Suntsu Electronics, Inc. RF Antennas SATCA-3C1GF-WFB3

Description
2.45GHz, 5.475GHz Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.8GHz 1.4dBi, 2.3dBi Solder Surface Mount
Datasheet
Description
2.45GHz, 5.475GHz Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.8GHz 1.4dBi, 2.3dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SATCA-3C1GF-WFB3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SATCA-3C1GF-WFB3
RF Antennas SATCA-3C1GF-WFB3
2.45GHz, 5.475GHz Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.8GHz 1.4dBi, 2.3dBi Solder Surface Mount

2.45GHz, 5.475GHz Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.8GHz 1.4dBi, 2.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SATCA-3C1GF-WFB3
Product Name RF Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers